EN
  • EN
  • DE

LT3022IMSE-1.8#PBF

Part No LT3022IMSE-1.8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 1A 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 1A 16-MSOP-EP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 16-MSOP-EP
Family Name LT3022
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LT3022IMSE-1.8#PBF, LT3022IMSE-1.8#PBF-ND
Quantity per package 37
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924127-LT3022IMSE-1.8#PBF
Ultra Librarian 3D Model Ultra Librarian LT3022IMSE-1.8#PBF CAD Model

Description

Product Overview: LT3022IMSE-1.8#PBF

The LT3022IMSE-1.8#PBF is a high-performance, low-dropout linear regulator (LDO) from Analog Devices Inc., designed to provide precision voltage regulation with a fixed output of 1.8V. This device is a part of the LT3022 series, which is known for its stability and reliability in a variety of applications, including sensitive RF and mixed-signal circuitry that demands clean, low-noise power supplies.

Key Features

  • Fixed Output Voltage: The regulator provides a precise 1.8V output, suitable for a wide range of digital and analog applications.
  • Low Dropout Voltage: With its low dropout performance, the LT3022IMSE-1.8#PBF can maintain regulation with a minimal difference between the input and output voltages, enhancing efficiency and allowing operation under a broader range of input conditions.
  • High Output Current: The device is capable of delivering up to 500mA of continuous output current, making it suitable for powering a variety of components.
  • Thermal Protection: The built-in thermal protection ensures that the device operates within safe temperature limits, enhancing the longevity and reliability of both the regulator and the system it powers.
  • Stable with Low ESR Capacitors: The LT3022IMSE-1.8#PBF remains stable with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other types of capacitors.
  • Noise Reduction: The device features low output noise, making it an excellent choice for noise-sensitive applications such as precision instrumentation, data acquisition systems, and high-end audio equipment.

Applications

  • Portable and battery-powered equipment
  • Microprocessor/DSP/FPGA supply
  • Data communication equipment
  • Medical equipment
  • High-end audio

Quality and Reliability

Manufactured by Analog Devices Inc., a leader in high-performance analog technology, the LT3022IMSE-1.8#PBF is built to the highest quality standards. It comes in a robust MSOP-16 package that ensures a compact footprint while providing adequate thermal performance for a wide range of operating conditions.

Whether you’re designing for industrial, automotive, or commercial applications, the LT3022IMSE-1.8#PBF from Analog Devices Inc. offers a dependable and efficient power management solution that can meet the stringent requirements of your next project.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7380 $53.2140
7+ $14.5542 $101.8794
11+ $14.0994 $155.0934
15+ $13.6446 $204.6690
19+ $13.1898 $250.6062
26+ $11.8253 $307.4578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess