EN
  • EN
  • DE

LP2966IMMX-3325

Part No LP2966IMMX-3325
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Dual 150mA Ultra Low-Dropout Regulator | IC REG LIN 3.3/2.5V 150MA 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 7V
Min/Fixed Output Voltage 3.3V, 2.5V
Maximum Dropout Voltage 0.27V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 300μA
Maximum Supply Current 600μA
PSRR 60dB ~ 40dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LP2966
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 1202863-LP2966IMMX-3325
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2966IMMX-3325 CAD Model

Description

The LP2966IMMX-3325 is a state-of-the-art dual linear voltage regulator integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor technology. This precision device is engineered to provide stable and reliable power supply solutions in a wide range of electronic applications.

Key Features

  • Dual Output Voltage: The LP2966IMMX-3325 is capable of delivering two regulated outputs, each adjustable from 1.23V to 29V, which allows for versatile applications in circuit design.
  • High Accuracy: This regulator maintains a high accuracy output voltage with a tolerance of ±1%, ensuring precise voltage supply for sensitive electronic components.
  • Low Dropout: It features a low dropout voltage, making it efficient for systems where the difference between input voltage and output voltage is minimal.
  • Low Noise: With its excellent power supply rejection ratio (PSRR) and low output noise, the LP2966IMMX-3325 is ideal for noise-sensitive applications such as audio and RF circuits.
  • Power-Saving Mode: The device includes a power-saving shutdown mode that significantly reduces power consumption when the regulator is not in use.
  • Thermal Protection: Integrated thermal protection safeguards the device from damage due to overheating, enhancing its reliability and lifespan.
  • Compact Package: The LP2966IMMX-3325 comes in an MSOP-8 (Micro Small Outline Package) that is suitable for space-constrained applications.

Applications

The versatility of the LP2966IMMX-3325 makes it an excellent choice for a variety of applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Reference voltage sources
  • Audio and RF electronics
  • Microprocessor and microcontroller systems

With its combination of dual output capability, precision regulation, low noise, and compact footprint, the LP2966IMMX-3325 from Texas Instruments is a robust solution for designers seeking a reliable and efficient power management component.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7445 $52.1455
45+ $2.2519 $101.3355
69+ $2.1815 $150.5235
95+ $2.1112 $200.5640
123+ $2.0408 $251.0184
164+ $1.8297 $300.0708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,682 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess