EN
  • EN
  • DE

LP2967ITPX-1833/NOPB

Part No LP2967ITPX-1833/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.8V/3.3V 150MA 8USMD / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 1.8V, 3.3V
Voltage Dropout (Max) 0.42V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 300 µA
Current - Supply (Max) 5 mA
PSRR 52dB ~ 70dB (120Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-UFBGA
Supplier Device Package 8-DSBGA
Base Product Number LP2967
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877880-LP2967ITPX-1833/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2967ITPX-1833/NOPB CAD Model

Description

Product Overview: LP2967ITPX-1833/NOPB

The LP2967ITPX-1833/NOPB is a highly efficient, low-dropout linear regulator designed and manufactured by Texas Instruments. This component is part of TI's extensive range of power management solutions, designed to meet the stringent requirements of modern electronic devices. With a fixed output voltage of 1.8V and a maximum output current of 150mA, the LP2967ITPX-1833/NOPB is an ideal choice for portable applications where extended battery life and reduced power consumption are critical.

Key Features

  • Output Voltage: Fixed at 1.8V, providing a stable power supply for low-voltage applications.
  • Output Current: Capable of delivering up to 150mA, suitable for a wide range of small-scale electronics.
  • Low Dropout: The low dropout voltage allows the regulator to continue operating even when the input-to-output differential is minimal, enhancing efficiency.
  • High Accuracy: Maintains a high level of voltage regulation accuracy, ensuring reliable performance for sensitive electronic components.
  • Thermal Protection: Features built-in thermal shutdown protection to safeguard against excessive temperature and potential damage.
  • Low Noise: Designed to minimize output voltage noise, making it ideal for RF and precision analog applications.
  • Small Footprint: The compact 5-lead SOT-23 package allows for efficient use of board space in space-constrained applications.

Applications

The LP2967ITPX-1833/NOPB is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • PDAs and mobile phones
  • Digital cameras and audio devices
  • GPS receivers

With its combination of low power consumption, high accuracy, and compact design, the LP2967ITPX-1833/NOPB from Texas Instruments stands out as a reliable power management solution for designers looking to optimize the performance and battery life of their portable and handheld devices.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7864 $54.5048
16+ $6.3889 $102.2224
25+ $6.1892 $154.7300
34+ $5.9896 $203.6464
44+ $5.7899 $254.7556
58+ $5.1910 $301.0780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess