EN
  • EN
  • DE

LP2980AIM5-2.8/NOPB

Part No LP2980AIM5-2.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 50MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 2.8V
Voltage - Output (Max) -
Voltage Dropout (Max) 0.22V @ 50mA
Current - Output 50mA
Current - Quiescent (Iq) 95 µA
Current - Supply (Max) 1.2 mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LP2980
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378854-LP2980AIM5-2.8/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2980AIM5-2.8/NOPB CAD Model

Description

The LP2980AIM5-2.8/NOPB is a high-performance, low-dropout (LDO) linear voltage regulator manufactured by Texas Instruments, designed to maintain precision output voltage stability under varying input voltages, load conditions, and temperature changes. This regulator is particularly suitable for battery-powered applications due to its low quiescent current and low dropout voltage.

Key Features:

  • Output Voltage: Fixed at 2.8V, providing a stable and regulated voltage supply for sensitive electronics.
  • High Accuracy: Output voltage accuracy is maintained within ±0.5% over line, load, and temperature variations.
  • Low Dropout Voltage: Offers a typical dropout of just 280mV at full load, allowing for efficient operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Consumes a low I<sub>Q of typically 850µA, making it ideal for portable, battery-operated equipment.
  • Current Limiting and Thermal Protection: Features built-in current limiting and thermal shutdown to protect the device and the load from damage.
  • Package: Available in a small SOT-23 package, which is ideal for space-constrained applications.
  • Green Product: The NOPB designation indicates that the product is lead-free and RoHS compliant, making it an environmentally friendly choice.

Applications:

The LP2980AIM5-2.8/NOPB is versatile and can be used in a wide range of applications, including:

  • Portable electronics such as PDAs, cell phones, and laptops
  • Battery-powered devices
  • Reference voltage sources
  • Small electronics requiring a precise 2.8V supply

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the LP2980AIM5-2.8/NOPB is no exception. This product is designed to meet the stringent requirements of the most demanding applications, ensuring consistent performance and longevity.

You May Also Be Interested in

Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2868 $50.1900
425+ $0.2353 $100.0025
660+ $0.2280 $150.4800
910+ $0.2206 $200.7460
1,175+ $0.2133 $250.6275
1,570+ $0.1912 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,030 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess