EN
  • EN
  • DE

LP2980IM5-3.2/NOPB

Part No LP2980IM5-3.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.2V 50MA SOT23-5 / LDO Regulator Pos 3.2V 0.05A 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 3.2V
Voltage Dropout (Maximum) 0.22V @ 50mA
Output Current 50mA
Operating Supply Current 95μA ~ 1.2mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779691-LP2980IM5-3.2/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP2980
Introduction Date April 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP2980IM5-3.2/NOPB CAD Model

Description

Product Overview: LP2980IM5-3.2/NOPB

The LP2980IM5-3.2/NOPB is a high-quality, fixed-output voltage regulator designed and manufactured by Texas Instruments. This micro-power SOT-23 voltage regulator is specifically engineered to maintain a stable 3.2V output, making it an ideal choice for a wide range of applications requiring a consistent power supply.

Key Features

  • Output Voltage: Fixed at 3.2V, providing a precise voltage source for sensitive electronics.
  • High Accuracy: Output voltage accuracy is maintained within ±0.5% at room temperature and ±1% over the full operating temperature range.
  • Low Dropout Voltage: Features a low dropout voltage, typically 280mV at 100mA load, enhancing efficiency in operation.
  • Current Limiting and Thermal Protection: Ensures reliable performance by preventing damage from over-current and excessive temperature.
  • Low Ground Pin Current: The typical ground pin current of 850µA increases only slightly in dropout, contributing to low overall power consumption.
  • Stable with Low-ESR Capacitors: Stability with a wide range of capacitors, including ceramic types for space-sensitive applications.
  • High Peak Current Capability: Capable of delivering up to 100mA of load current.
  • Noise Reduction: Bypass pin allows for a noise reduction capacitor to minimize voltage noise.

Applications

The LP2980IM5-3.2/NOPB is versatile and can be used across various applications, including but not limited to:

  • Battery-powered devices
  • Portable and handheld equipment
  • Reference voltage sources
  • Power supplies for cameras, RF modules, and GPS systems

Quality and Reliability

Encased in a small SOT-23 package, the LP2980IM5-3.2/NOPB offers a compact solution without compromising on quality. Texas Instruments' commitment to high standards ensures that this voltage regulator delivers consistent performance, backed by a rigorous testing and qualification process. The NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting TI's dedication to environmental responsibility.

Conclusion

In summary, the LP2980IM5-3.2/NOPB from Texas Instruments is a reliable and efficient solution for applications requiring a stable 3.2V power supply. Its high accuracy, low dropout voltage, and robust protection features make it a top choice for engineers and designers looking for a compact, yet powerful voltage regulator.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.1244 $56.2488
5+ $23.0765 $115.3825
7+ $22.3553 $156.4871
10+ $21.6342 $216.3420
12+ $20.9131 $250.9572
17+ $18.7496 $318.7432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess