EN
  • EN
  • DE

LP2981A-28DBVRG4

Part No LP2981A-28DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.1A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.37V @ 100mA
Output Current 100mA
Operating Supply Current 95μA to 1.7mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056185-LP2981A-28DBVRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2981A-28DBVRG4 CAD Model

Description

Product Overview: LP2981A-28DBVRG4 from Texas Instruments

The LP2981A-28DBVRG4 is a high-performance, low-dropout regulator (LDO) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This voltage regulator is specifically engineered to provide a stable and reliable power supply for sensitive electronic components and systems.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.8V, which is ideal for powering low-voltage logic and mixed-signal devices.
  • High Accuracy: It offers excellent regulation with a high accuracy of ±0.5% at room temperature and ±1% over the full operating temperature range.
  • Low Dropout: With a low dropout voltage, the LP2981A-28DBVRG4 ensures efficient operation even when the input voltage is close to the output voltage, making it suitable for battery-powered applications.
  • Current Rating: The device can deliver up to 100mA of continuous output current, sufficient for a wide range of applications.
  • Low Quiescent Current: The quiescent current is exceptionally low, typically 850µA, which enhances battery life in portable applications.
  • Thermal Protection: It includes built-in thermal shutdown protection to prevent damage from overheating.
  • Stable with Low ESR Capacitors: The LDO is stable with low equivalent series resistance (ESR) ceramic capacitors, which reduces the size and cost of the external components.

Applications

The LP2981A-28DBVRG4 is versatile and can be used in various applications, including:

  • Mobile phones
  • Personal digital assistants (PDAs)
  • Digital cameras
  • Portable media players
  • Microcontroller power supplies

Package and Quality

Encased in a compact SOT-23-5 package, the LP2981A-28DBVRG4 is designed for space-constrained applications. The device is RoHS compliant and follows Texas Instruments' commitment to environmental stewardship. Its robust design ensures reliable performance in a wide range of operating conditions.

With its combination of features, the LP2981A-28DBVRG4 from Texas Instruments is an excellent choice for designers looking for a high-quality, efficient, and reliable voltage regulator for their electronic projects.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3780
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4078 $50.9750
300+ $0.3347 $100.4100
465+ $0.3242 $150.7530
640+ $0.3137 $200.7680
825+ $0.3033 $250.2225
1,105+ $0.2719 $300.4495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,420 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess