EN
  • EN
  • DE

LP2982IM5-2.5/NOPB

Part No LP2982IM5-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 50MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.33V @ 80mA
Output Current 50mA
Operating Supply Current 95μA to 1.4mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056227-LP2982IM5-2.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Computers & Computer Peripherals, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian LP2982IM5-2.5/NOPB CAD Model

Description

The LP2982IM5-2.5/NOPB is a high-quality, low-dropout linear regulator (LDO) from Texas Instruments, designed to deliver a fixed output of 2.5 volts. This regulator is part of the LP2982 series, which is known for its low dropout voltage and low noise performance, making it ideal for battery-powered devices and other applications where power efficiency is crucial.

Key Features

  • Fixed Output Voltage: This LDO provides a stable 2.5V output, suitable for a wide range of applications that require a consistent voltage source.
  • High Accuracy: The output voltage is precise, with a tolerance of ±0.5% at room temperature and ±1% over the full operating temperature range, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout Voltage: Its low dropout voltage (typically 280mV at full load) allows for efficient operation even when the supply voltage is close to the output voltage, maximizing battery life.
  • Low Noise: With an optimized design for low output noise, this LDO is suitable for noise-sensitive applications such as audio and RF circuits.
  • High Ripple Rejection: The device offers excellent ripple rejection, which is crucial for maintaining output voltage stability in the presence of input voltage fluctuations.
  • Thermal and Overcurrent Protection: Integrated safety features protect the device from damage due to overheating or excessive current draw.

Applications

The LP2982IM5-2.5/NOPB is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Reference voltage sources
  • Power supplies for analog and digital circuits
  • Audio and RF electronics

Product Specifications

Parameter Value Output Voltage (V) 2.5 Dropout Voltage (Typ) 280mV Output Current (Max) 50mA Package/Case SOT-23-5 Operating Temperature Range -40°C to 125°C

The LP2982IM5-2.5/NOPB by Texas Instruments is a reliable and efficient solution for applications requiring a fixed 2.5V power supply with the benefits of low dropout, low noise, and high precision.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess