EN
  • EN
  • DE

LP2985-28DBVT

Part No LP2985-28DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056240-LP2985-28DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2985-28DBVT CAD Model

Description

Product Overview: LP2985-28DBVT from Texas Instruments

The LP2985-28DBVT is a high-performance, low-noise, low-dropout voltage regulator from Texas Instruments, designed to maintain precision output voltage stability across a wide range of operating conditions. This regulator is part of TI's LP2985 series, which is known for its exceptional regulation and low-power consumption, making it an ideal choice for battery-powered applications.

Key Features

  • Output Voltage: The LP2985-28DBVT provides a fixed output voltage of 2.8V, which is suitable for a variety of low-voltage electronics, including RF and analog circuits.
  • High Accuracy: It offers excellent load and line regulation, ensuring a steady voltage supply even under varying load conditions.
  • Low Dropout: The device features a low dropout voltage, which allows for efficient operation even when the input voltage is close to the output voltage, thus maximizing battery life.
  • Low Noise: With a low output noise characteristic, it is particularly useful in noise-sensitive applications such as audio and RF systems.
  • Current Limit Protection: It includes built-in current limit protection to safeguard the device and the load from damage due to excessive current.
  • Thermal Shutdown: The LP2985-28DBVT also features thermal shutdown protection, which prevents overheating and potential thermal damage.

Package and Applications

The device comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. It is commonly used in portable electronics such as mobile phones, PDAs, and laptops, as well as in other applications requiring a clean, stable voltage supply, such as wireless communication devices, cameras, and sensors.

Product Support and Resources

Texas Instruments provides comprehensive support for the LP2985-28DBVT, including detailed datasheets, application notes, and design resources to assist engineers in integrating this voltage regulator into their designs. With its combination of performance, reliability, and support, the LP2985-28DBVT is an excellent choice for designers looking for a high-quality power management solution.

You May Also Be Interested in

Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2884 $50.4700
425+ $0.2367 $100.5975
655+ $0.2293 $150.1915
905+ $0.2219 $200.8195
1,170+ $0.2145 $250.9650
1,565+ $0.1923 $300.9495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess