EN
  • EN
  • DE

LP2985-28DBVTG4

Part No LP2985-28DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056241-LP2985-28DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2985-28DBVTG4 CAD Model

Description

Product Overview: LP2985-28DBVTG4 by Texas Instruments

The LP2985-28DBVTG4 is a high-performance, low-dropout regulator (LDO) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This LDO offers a precise voltage regulation with a fixed output of 2.8V, tailored to provide stable and reliable power to sensitive electronic circuits. The device is housed in a compact SOT-23-5 package, making it an excellent choice for space-constrained applications.

With an ability to deliver up to 150mA of continuous output current, the LP2985-28DBVTG4 is ideal for powering low-current peripheral devices. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, which is particularly beneficial for battery-powered devices where maximizing battery life is crucial.

Key Features:

  • Fixed Output Voltage: This LDO provides a stable 2.8V output, which is essential for powering voltage-sensitive components that require a precise supply voltage.
  • High Output Accuracy: The LP2985-28DBVTG4 maintains a high level of accuracy, with a tight output voltage tolerance, ensuring reliable performance for critical applications.
  • Low Dropout Voltage: The device's low dropout voltage minimizes power loss and improves efficiency, which is particularly important for portable and battery-operated devices.
  • High Ripple Rejection: It offers excellent ripple rejection, which helps to filter out noise from the input power supply, providing a cleaner voltage to the load.
  • Thermal Shutdown and Current Limit: Built-in safety features such as thermal shutdown and current limit protect the device and the load from damage due to overheating and overcurrent conditions.
  • Small Footprint: The SOT-23-5 package is designed for minimal space usage, making it suitable for compact PCB layouts.

Applications:

The LP2985-28DBVTG4 is versatile and can be used in a wide range of applications, including but not limited to:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Portable Media Players
  • Wireless LAN and Bluetooth® Devices

In conclusion, the LP2985-28DBVTG4 from Texas Instruments is a robust, high-accuracy LDO voltage regulator that offers stable power delivery for various electronic devices. Its compact size, high efficiency, and protective features make it an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2884 $50.4700
425+ $0.2367 $100.5975
655+ $0.2293 $150.1915
905+ $0.2219 $200.8195
1,170+ $0.2145 $250.9650
1,565+ $0.1923 $300.9495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess