EN
  • EN
  • DE

LP2985-33DBVT

Part No LP2985-33DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.28V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 082940-LP2985-33DBVT
Family Name LP2985
Introduction Date December 01, 2005
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2985-33DBVT CAD Model

Description

The LP2985-33DBVT from Texas Instruments is a top-tier, high-performance micro-power voltage regulator manufactured by the globally renowned company, Texas Instruments. This product is designed to meet the rigorous demands of today's electronic devices, providing a stable, reliable, and efficient power supply.

The LP2985-33DBVT is capable of delivering an impressive output current of 150mA while maintaining a low dropout of 1V. This makes it an ideal choice for applications requiring high output current and low dropout performance. Moreover, the device operates over an input voltage range of 2.5V to 16V, ensuring flexibility in various application scenarios.

One of the standout features of the LP2985-33DBVT is its ultra-low quiescent current of 1µA when not in use, making it incredibly energy efficient. This feature is especially beneficial in battery-powered devices, as it helps to maximize battery life. Additionally, the device has an excellent load and line regulation of 0.3% and 0.2%, respectively, ensuring a stable output voltage even under varying load conditions.

The LP2985-33DBVT is equipped with an array of protective features, including current limiting and thermal shutdown, which safeguard the device and the system it's powering from potential damage due to overheating or excessive current. This ensures the longevity and reliability of the device.

Texas Instruments has designed the LP2985-33DBVT in a compact SOT-23-5 package, making it easy to integrate into a wide range of electronic devices. Despite its small size, it doesn't compromise on performance or features, offering a robust solution for power regulation needs.

Moreover, the LP2985-33DBVT exhibits excellent temperature performance, functioning optimally between -40°C to 125°C. This wide temperature range ensures the device's reliability and performance in various environmental conditions.

In conclusion, the LP2985-33DBVT from Texas Instruments is a high-performance, feature-rich, and reliable voltage regulator. Its ability to deliver high output current, coupled with its low dropout performance, energy efficiency, and protective features, make it an excellent choice for a wide range of applications. Its compact size and wide operating temperature range further add to its versatility, making it a valuable addition to any electronic device.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4029 $50.3625
305+ $0.3306 $100.8330
470+ $0.3203 $150.5410
650+ $0.3100 $201.5000
835+ $0.2996 $250.1660
1,120+ $0.2686 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,510 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess