EN
  • EN
  • DE

LP2985A-25DBVRG4

Part No LP2985A-25DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056249-LP2985A-25DBVRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2985A-25DBVRG4 CAD Model

Description

The LP2985A-25DBVRG4 is a high-performance, low-noise, low-dropout regulator from Texas Instruments, designed to maintain precise voltage regulation and stability in a variety of applications. This device is part of the LP2985 series, which is known for its exceptional performance in terms of power supply rejection ratio (PSRR), dropout voltage, and output noise, making it an ideal choice for sensitive analog circuits and RF applications.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 2.5V, which is suitable for many low-voltage electronics that require a stable power supply.
  • High Accuracy: It offers a high accuracy output with a tolerance of ±0.5% at room temperature and ±1% over the full operating temperature range, ensuring reliable performance.
  • Low Dropout: The LP2985A-25DBVRG4 boasts a low dropout voltage, typically 280mV at 150mA load, which allows for efficient operation even when the input voltage is close to the output voltage.
  • Low Noise: It features low output noise of 30µVRMS (10Hz to 100kHz), which is crucial for sensitive RF and audio applications where noise can significantly impact performance.
  • High PSRR: With a PSRR of 76dB at 1kHz, this device can suppress supply noise effectively, providing a clean and stable voltage to sensitive components.

Applications

The LP2985A-25DBVRG4 is versatile and can be used in a wide range of applications, including:

  • Battery-powered devices
  • Portable and handheld electronics
  • RF circuits
  • Audio applications
  • Microcontroller power supplies
  • Medical devices

Package and Quality

It comes in a small SOT-23-5 package, which is suitable for space-constrained applications. The device is also characterized for operation over an extended temperature range of −40°C to 125°C, ensuring reliable performance in a variety of environments. As with all Texas Instruments products, it meets stringent quality standards, providing engineers with confidence in their designs.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Panasonic
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1719
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess