EN
  • EN
  • DE

LP2985AIM5-2.6/NOPB

Part No LP2985AIM5-2.6/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.6V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.6V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.6V
Voltage - Dropout (Typical) 0.28V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 138530-LP2985AIM5-2.6/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2985AIM5-2.6/NOPB CAD Model

Description

The LP2985AIM5-2.6/NOPB is a high-quality micro-power voltage regulator manufactured by Texas Instruments, a globally recognized leader in the field of semiconductor technology. This product is part of the LP2985 family of fixed-output, low-dropout regulators that are designed to deliver superior performance in a wide range of applications.

The LP2985AIM5-2.6/NOPB is designed to offer a fixed output voltage of 2.6V with a maximum output current of 150mA, making it ideal for applications that require a regulated supply voltage. It boasts an impressive dropout voltage of just 280mV at full load, ensuring efficient operation even under challenging conditions.

One of the key features of this product is its ultra-low quiescent current of 1.5µA at full load, which significantly reduces power consumption and extends battery life in portable devices. The device also features a shutdown mode that further reduces power consumption when the device is not in operation.

The LP2985AIM5-2.6/NOPB is designed with an internal current limit and thermal shutdown protection to safeguard the device and the system it is used in from potential damage due to overloads or excessive temperatures. This makes it a reliable choice for critical applications.

The compact SOT-23-5 package of the LP2985AIM5-2.6/NOPB makes it ideal for space-constrained applications. It also features a high accuracy output voltage of ±1.5%, ensuring precise voltage regulation.

This voltage regulator is designed to be compatible with a wide range of capacitors, providing design flexibility. It also has a fast turn-on time, which is beneficial in applications that require a quick response.

The LP2985AIM5-2.6/NOPB is RoHS compliant and lead-free, adhering to environmental regulations and promoting sustainable electronic design practices.

In summary, the LP2985AIM5-2.6/NOPB from Texas Instruments is a high-performance, low-dropout voltage regulator that offers a host of features designed to deliver reliable, efficient operation. Its low power consumption, high accuracy, and compact design make it a versatile choice for a variety of applications. Whether you're designing a portable device or a high-performance system, this product offers a reliable solution for your voltage regulation needs.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Panasonic
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8240 $54.7200
70+ $1.4967 $104.7690
105+ $1.4499 $152.2395
145+ $1.4031 $203.4495
185+ $1.3564 $250.9340
250+ $1.2160 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess