The LP2985AITP-3.3 is a high-performance, low-dropout voltage regulator from Texas Instruments, designed to maintain precision output voltage stability across a wide range of operating conditions. This component is particularly suitable for battery-powered devices, portable applications, and any system where power efficiency and conservation are critical.
Key Features
- Output Voltage: Fixed 3.3V output with high accuracy.
- Dropout Voltage: Ultra-low dropout performance, typically 280 mV at full load (150 mA).
- Output Current: Capable of delivering up to 150 mA of continuous current.
- Stable with Low-ESR Capacitors: Designed to be stable with ceramic capacitors as low as 1 µF, reducing the size and cost of the overall design.
- Low Quiescent Current: Ideal for battery-powered applications with a typical quiescent current of 850 µA.
- Thermal Protection: Integrated thermal shutdown and current limit for device protection.
- Noise Reduction: A bypass pin is available for an optional noise reduction capacitor to lower output noise.
Applications
The LP2985AITP-3.3 is versatile and can be used in a wide variety of applications, including:
- Mobile phones and PDAs
- Laptop and notebook computers
- Digital cameras and audio devices
- Portable and handheld instrumentation
- Wireless communication systems
Package and Quality
The device is available in a 5-lead SOT-23 package, providing a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and the LP2985AITP-3.3 is no exception, meeting strict industry standards for performance and reliability.
Conclusion
The LP2985AITP-3.3 from Texas Instruments is a reliable and efficient solution for applications requiring a stable 3.3V supply with minimal power loss. Its low dropout voltage, high output accuracy, and compatibility with low-ESR capacitors make it an excellent choice for modern electronic designs.