EN
  • EN
  • DE

TPS61096ADSSR

Part No TPS61096ADSSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 350MA 12WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS61096
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47889-6, 296-47889-2, 296-47889-1, TPS61096ADSSR-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845099-TPS61096ADSSR
Ultra Librarian 3D Model Ultra Librarian TPS61096ADSSR CAD Model

Description

The TPS61096ADSSR by Texas Instruments is a state-of-the-art, low-input voltage boost converter integrated circuit designed to provide a compact and efficient solution for various electronic applications. This device is particularly well-suited for products that require a stable power supply from a low-voltage source, such as battery-powered devices, energy harvesting applications, and portable electronics.

Key Features:

  • Wide Input Voltage Range: The TPS61096ADSSR operates with an input voltage as low as 0.7V, making it ideal for single-cell battery applications, including alkaline, NiCd, NiMH, and single-cell Li-Ion or Li-Polymer batteries.
  • High Efficiency: With its synchronous rectification and low quiescent current, the device ensures high efficiency across a wide load range, which is critical for maximizing battery life in portable applications.
  • Adjustable Output Voltage: The output voltage can be adjusted up to 5.5V via an external resistor divider, allowing flexibility across different design requirements.
  • Power-Save Mode: The TPS61096ADSSR features a Power-Save Mode that reduces quiescent current during light load operations, further extending battery life when the device is in standby or idle.
  • Package: It is offered in a compact, 6-pin TSOT-23 package, which minimizes the footprint on the PCB and is suitable for space-constrained applications.
  • Protection Features: The device includes over-temperature and over-current protection, ensuring reliable operation and safeguarding against potential damage from abnormal operating conditions.

Applications:

The versatility of the TPS61096ADSSR makes it an excellent choice for a wide array of applications, including but not limited to:

  • Portable and Wearable Electronics
  • Wireless Headsets and Earbuds
  • Energy Harvesting Systems
  • Smart Meters and Sensors
  • Backup Power Supplies

With its robust feature set and Texas Instruments' reputation for quality, the TPS61096ADSSR is a reliable choice for designers looking to optimize power management in their next-generation electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8525 $55.5750
70+ $1.5200 $106.4000
105+ $1.4725 $154.6125
145+ $1.4250 $206.6250
185+ $1.3775 $254.8375
245+ $1.2350 $302.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,550 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess