EN
  • EN
  • DE

LP2985AITPX-3.3/NOPB

Part No LP2985AITPX-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 150MA 5DSBGA / LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Voltage - Output (Min/Fixed) 3.3V
Maximum Dropout Voltage 0.58V at 150mA
Current - Output 150mA
Current - Quiescent (Iq) 95μA
Current - Supply (Maximum) 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 5-UFBGA, DSBGA
Supplier Device Package 5-DSBGA
Part Number Series LP2985
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805923-LP2985AITPX-3.3/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2985AITPX-3.3/NOPB CAD Model

Description

Product Overview: LP2985AITPX-3.3/NOPB

The LP2985AITPX-3.3/NOPB is a high-performance, low-noise, low-dropout regulator from Texas Instruments, designed to maintain precision voltage control across a variety of applications. This regulator is part of the LP2985 series, which is well-known for its stability and reliability in providing a constant 3.3V output voltage.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is ideal for powering sensitive analog and digital circuits that require a stable power supply.
  • High Accuracy: With an impressive accuracy of ±0.5% at room temperature and ±1% over the full temperature range, the LP2985AITPX-3.3/NOPB ensures precise voltage delivery for critical applications.
  • Low Dropout Voltage: The low dropout voltage of typically 280mV at full load enhances the efficiency of the system by allowing operations closer to the input voltage.
  • Low Noise: This regulator features an exceptionally low output noise level of 30µVRMS, making it suitable for noise-sensitive applications such as RF circuits and precision instrumentation.
  • Current and Thermal Limiting: The device includes built-in current limiting and thermal shutdown features to protect the circuitry from damage due to excessive current draw or overheating.
  • Small Package Size: The LP2985AITPX-3.3/NOPB is available in a compact 5-pin SOT-23 package, which is advantageous for space-constrained applications.

Applications

This voltage regulator is versatile and can be used in a wide range of electronic devices, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Handheld instrumentation
  • Mobile phones and PDAs
  • Wireless LAN and Bluetooth modules

Quality and Reliability

The LP2985AITPX-3.3/NOPB is manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high-quality standards and reliability. The device is also lead-free and RoHS compliant, adhering to environmental regulations and making it suitable for eco-friendly products.

Overall, the LP2985AITPX-3.3/NOPB from Texas Instruments is an excellent choice for designers looking for a robust, high-performance voltage regulator for their sensitive electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8749 $56.2470
70+ $1.5384 $107.6880
105+ $1.4904 $156.4920
140+ $1.4423 $201.9220
180+ $1.3942 $250.9560
240+ $1.2500 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess