EN
  • EN
  • DE

LP2985IM5-6.1/NOPB

Part No LP2985IM5-6.1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and DSBGA Packages Designed for Use with Very Low ESR Output Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 6.1V
Voltage Dropout (Maximum) 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA ~ 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1203033-LP2985IM5-6.1/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LP2985
Introduction Date March 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LP2985IM5-6.1/NOPB CAD Model

Description

Product Overview: LP2985IM5-6.1/NOPB

Manufacturer: Texas Instruments

The LP2985IM5-6.1/NOPB is a high-performance, low-noise, low-dropout voltage regulator from Texas Instruments, designed to maintain a stable voltage level in a variety of electronic applications. This regulator is particularly well-suited for portable and battery-powered devices due to its low power consumption and small footprint.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 6.1V, which is ideal for consistent power supply requirements.
  • High Accuracy: It offers excellent regulation with an accuracy of ±0.5% at 25°C and ±1% over the full operating temperature range, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout Voltage: The LP2985IM5-6.1/NOPB boasts a low dropout voltage, allowing it to continue delivering a regulated output even when the input-to-output voltage differential is minimal.
  • Low Noise: With its low-noise output, this regulator is particularly suitable for RF and precision analog circuits where noise can significantly impact performance.
  • High Peak Current Capability: The device can supply up to 150mA of output current, with excellent load and line transient response.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating.
  • Current Limiting: The current limit protection ensures that the device is not damaged by overcurrent conditions.
  • Packaging: The regulator comes in a small SOT-23 package, which is suitable for space-constrained applications.

Applications

The LP2985IM5-6.1/NOPB is versatile and can be used in a wide range of applications, including:

  • Portable electronic devices such as PDAs and cellular phones
  • Battery-powered equipment
  • Reference voltage sources
  • RF and precision analog circuits
  • Portable medical devices
  • Microcontroller power supplies

With its combination of features, the LP2985IM5-6.1/NOPB from Texas Instruments is an excellent choice for designers looking for a reliable and efficient voltage regulator for their next project.

You May Also Be Interested in

Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3805 $55.2200
90+ $1.1328 $101.9520
140+ $1.0974 $153.6360
190+ $1.0620 $201.7800
245+ $1.0266 $251.5170
330+ $0.9204 $303.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess