Product Overview: LP2985IM5X-3.5/NOPB
The LP2985IM5X-3.5/NOPB is a high-performance, low-noise, low-dropout voltage regulator from Texas Instruments, designed to deliver a steady 3.5V output from a variable input voltage source. This regulator is part of the LP2985 series, which is known for its exceptional stability and power efficiency, making it an ideal choice for sensitive electronic applications.
Key Features
- Output Voltage: Precisely regulated 3.5V output to power sensitive circuitry.
- High Accuracy: Output voltage accuracy is within ±0.5%, ensuring reliable performance for critical applications.
- Low Dropout: A low dropout voltage allows the regulator to continue delivering a stable output even when the supply voltage is close to the output voltage.
- Low Noise: With an optimized design for low noise operation, it is particularly suitable for RF and precision analog circuits.
- Current Limiting and Thermal Protection: Integrated features safeguard the device and the downstream components from over-current and over-temperature conditions.
- Small Footprint: The SOT-23 package is compact, making it an excellent choice for space-constrained applications.
Applications
The LP2985IM5X-3.5/NOPB is versatile and can be used in a wide range of applications. It is particularly well-suited for:
- Battery-powered devices
- Portable and handheld equipment
- RF applications
- Microcontroller systems
- Analog and digital sensor systems
- Medical devices
Quality and Reliability
As a product of Texas Instruments, the LP2985IM5X-3.5/NOPB is manufactured to high standards, ensuring reliability and performance. The NOPB designation indicates that this product is lead-free (No Lead, Pb), compliant with RoHS (Restriction of Hazardous Substances) regulations, and environmentally friendly.
Conclusion
For designers looking for a reliable, efficient, and precise voltage regulator, the LP2985IM5X-3.5/NOPB from Texas Instruments stands out as a superior choice. Its low-noise characteristics, high accuracy, and robust protection features make it a go-to component for a multitude of applications where performance and compact design are critical.