EN
  • EN
  • DE
  • IT

LP2985IM5X-3.8/NOPB

Part No LP2985IM5X-3.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.8V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.8V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056292-LP2985IM5X-3.8/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2985IM5X-3.8/NOPB CAD Model

Description

Product Overview: LP2985IM5X-3.8/NOPB

The LP2985IM5X-3.8/NOPB is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to maintain precision voltage regulation while offering a significant improvement in terms of power consumption and stability. This LDO operates with a fixed output voltage of 3.8V and is capable of delivering up to 150mA of continuous current, making it an excellent choice for portable and battery-powered applications where efficiency is a prime concern.

Key Features

  • Output Voltage: Fixed at 3.8V, providing a stable and precise voltage for sensitive electronic components.
  • High Output Current: Capable of delivering up to 150mA, suitable for a wide range of applications.
  • Low Dropout Voltage: Maintains output regulation with minimal input-to-output voltage difference, enhancing efficiency.
  • Low Noise: Offers a quiet power supply, critical for RF and precision analog circuits.
  • High Accuracy: Output voltage accuracy is ensured within ±1% over the entire range of load, line, and temperature variations.
  • Stable with Low ESR Capacitors: Compatible with a variety of capacitors, including ceramic types that are smaller, cost-effective, and have lower equivalent series resistance (ESR).
  • Thermal Shutdown and Current Limit Protection: Features built-in safety mechanisms to prevent damage from overheating and overcurrent conditions.
  • Small SOT-23 Package: The compact form factor is ideal for space-constrained applications.
  • Green Product: The NOPB designation indicates that the product is lead-free and RoHS compliant.

Applications

The LP2985IM5X-3.8/NOPB is versatile and can be used in various applications, including:

  • Mobile Phones
  • Handheld Instruments
  • Portable Media Players
  • Wireless LAN and Bluetooth® Devices
  • GPS Receivers

With its combination of features, the LP2985IM5X-3.8/NOPB by Texas Instruments is an excellent choice for designers looking for a reliable and efficient voltage regulation solution. Its small package size, high efficiency, and robust protection features make it an indispensable component in modern electronic designs.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5961 $50.6685
205+ $0.4891 $100.2655
320+ $0.4738 $151.6160
440+ $0.4586 $201.7840
565+ $0.4433 $250.4645
755+ $0.3974 $300.0370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess