EN
  • EN
  • DE
  • IT

LP2986ILD-3.3/NOPB

Part No LP2986ILD-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.2A 8WSON / LDO Regulator Pos 3.3V 0.2A 8-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.35V @ 200mA
Output Current 200mA
Operating Supply Current 120μA ~ 3.7mA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-WSON (4x4)
Win Source Part Number 779707-LP2986ILD-3.3/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP2986
Introduction Date March 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP2986ILD-3.3/NOPB CAD Model

Description

Product Overview: LP2986ILD-3.3/NOPB

The LP2986ILD-3.3/NOPB is a high-performance, low-dropout regulator designed by Texas Instruments, delivering a fixed output of 3.3V with an impressive accuracy of ±1%. This voltage regulator is capable of supplying an output current of up to 200mA, making it an excellent choice for applications that require a stable and reliable power source.

Key Features

  • Output Voltage: 3.3V fixed with high accuracy (±1%)
  • Output Current: Capable of delivering up to 200mA
  • Low Dropout: Maintains regulation with minimal difference between the input and output voltage
  • Stability: Stable with low-ESR ceramic capacitors, reducing the size of the passive components
  • Thermal Protection: Features built-in thermal shutdown to prevent damage from overheating
  • Noise Reduction: Low noise output, suitable for sensitive RF and analog circuitry
  • Package: Available in an 8-pin LLP (Leadless Leadframe Package) which is suitable for surface-mount technology
  • Green Product: Complies with RoHS (Restriction of Hazardous Substances) standards

Applications

The LP2986ILD-3.3/NOPB is versatile and can be used in a variety of applications, including:

  • Portable devices
  • Battery-powered electronics
  • Wireless communication systems
  • Reference voltage sources
  • Microcontroller power supplies

Quality and Reliability

Texas Instruments is known for their commitment to quality and the LP2986ILD-3.3/NOPB is no exception. This voltage regulator is designed to meet the stringent requirements of the most demanding applications. It is a robust solution that ensures consistent performance and reliability.

Ordering Information

The part number LP2986ILD-3.3/NOPB indicates that the product is provided in a "green" package and is lead-free. The 'NOPB' suffix stands for "No Lead (Pb)", highlighting Texas Instruments' dedication to environmentally friendly manufacturing processes.

You May Also Be Interested in

Diodes Incorporated
IC REG LINEAR 3.3V 1.5A TO252 / Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252-3
Lowest to $0.4128
Microchip Technology
IC REG LINEAR 12V 3A TO263-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 200MA SOT23-6
Lowest to $2.1940
Texas Instruments
IC REG LINEAR 1.2V 1A 8SON / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
Lowest to $1.8343
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
ON Semiconductor
IC REG LINEAR POS ADJ 1.5A 10DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-DFN (3x3)
Lowest to $1.2825
Diodes Incorporated
IC REG LIN 7V 50MA SOT23 T&R 3K / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-3
Lowest to $0.2423
ON Semiconductor
IC REG LINEAR 3.3V 300MA 4XDFN
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 1.5A 14DFN / Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A 14-DFN (4x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess