EN
  • EN
  • DE
  • IT

LP2989AIMM-2.5/NOPB

Part No LP2989AIMM-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.5A 8VSSOP / LDO Regulator Pos 2.5V 0.5A 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 2.5V
Voltage Dropout (Maximum) 0.65V @ 500mA
Output Current 500mA
Operating Supply Current 175μA ~ 9mA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 779713-LP2989AIMM-2.5/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP2989
Introduction Date March 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP2989AIMM-2.5/NOPB CAD Model

Description

Product Overview: LP2989AIMM-2.5/NOPB

The LP2989AIMM-2.5/NOPB is a precision, low-dropout micro-power voltage regulator from Texas Instruments, designed to provide a stable 2.5V output voltage with an impressive dropout voltage and low ground current. This regulator is capable of delivering an output current of up to 500 mA, making it suitable for a wide range of applications, including battery-powered devices, portable electronics, and microprocessor power supplies.

Featuring a high accuracy output voltage, the LP2989AIMM-2.5/NOPB maintains a tight voltage regulation within ±0.5% over temperature, line, and load variations. Its low dropout voltage of typically 300 mV at full load enhances its efficiency, which is critical for extending battery life in portable applications.

The device comes in a small 8-pin VSSOP package, which is ideal for space-constrained applications. Its "NOPB" suffix indicates that the product is lead-free and RoHS compliant, making it an environmentally friendly choice that meets modern environmental standards for electronic components.

Key Features:

  • Fixed Output Voltage: 2.5V with high accuracy
  • Maximum Output Current: 500 mA
  • Low Dropout Voltage: Typically 300 mV at full load
  • Low Ground Pin Current: Typically 800 µA at full load
  • High Ripple Rejection: 75 dB at 120 Hz
  • Fast Transient Response
  • Thermal Overload Protection
  • Short Circuit Protection
  • Stable with Low-ESR Output Capacitor
  • Zero off-mode current
  • Lead-Free and RoHS Compliant

Applications:

  • Battery-Powered Devices
  • Portable Electronics
  • Microprocessor Power Supplies
  • Mobile Phones
  • PDAs and Handheld Computers

The LP2989AIMM-2.5/NOPB offers a robust power management solution for designers seeking a reliable and efficient voltage regulator. Its combination of low dropout performance, high output current capability, and precise voltage regulation ensures that it can meet the stringent requirements of a variety of electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0945 $54.7250
115+ $0.8981 $103.2815
175+ $0.8700 $152.2500
240+ $0.8420 $202.0800
310+ $0.8139 $252.3090
415+ $0.7297 $302.8255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess