EN
  • EN
  • DE

LP2995LQX/NOPB

Part No LP2995LQX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC REGULATOR DDR TERM 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications DDR Terminator
Operating Supply Current 250μA
Supply Voltage - Operating 2.2 V to 5.5 V
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 16-WQFN (4x4)
Win Source Part Number 1056367-LP2995LQX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2995LQX/NOPB CAD Model

Description

Product Overview: LP2995LQX/NOPB

The LP2995LQX/NOPB is a specialized integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is a low-dropout linear regulator specifically designed to provide the clean and stable voltage required by noise-sensitive applications such as noise-sensitive analog and RF circuits.

Key Features

  • Output Voltage: The LP2995LQX/NOPB is capable of delivering a fixed output voltage of 1.8V, which is essential for consistent performance in precision applications.
  • High Accuracy: It boasts an impressive accuracy level, ensuring that the voltage supplied to the load is precise, which is vital for maintaining the integrity of the signal chain.
  • Low Dropout Voltage: With its low dropout feature, this regulator can maintain regulation with a minimal difference between the input and output voltages, making it highly efficient and ideal for battery-operated devices.
  • Current and Thermal Limiting: The device includes built-in current and thermal limiting features, which protect the IC and the load from damage due to excessive power dissipation or overcurrent conditions.
  • Noise Reduction: The LP2995LQX/NOPB employs a noise bypass capacitor, which significantly reduces the output noise, a crucial attribute for RF and precision analog circuits.

Applications

The LP2995LQX/NOPB is particularly suited for applications where noise performance and power integrity are paramount. This includes:

  • RF Power Supplies
  • High-Precision Analog Circuits
  • Data Acquisition Systems
  • Portable and Battery-Powered Equipment
  • Audio Applications

Package and Quality

This device is offered in a low-profile, surface-mount package, which is ideal for space-constrained applications. The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Conclusion

The LP2995LQX/NOPB from Texas Instruments stands out as a reliable and efficient solution for applications requiring a stable and low-noise power supply. Its combination of accuracy, low dropout voltage, and noise reduction capabilities make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7510 $52.5700
165+ $0.6163 $101.6895
255+ $0.5970 $152.2350
350+ $0.5777 $202.1950
450+ $0.5585 $251.3250
600+ $0.5007 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess