EN
  • EN
  • DE

LP2996AMRX/NOPB

Part No LP2996AMRX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description DDR Termination Regulator | IC REGULATOR DDR TERM 8SOPWRPAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications DDR Terminator
Supply Current 320μA
Supply Voltage (V) 2.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1203198-LP2996AMRX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2996AMRX/NOPB CAD Model

Description

The LP2996AMRX/NOPB is a high-performance linear regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is specifically engineered to meet the precise voltage regulation requirements of high-speed data lines and memory systems, particularly DDR SDRAM memory. Its robust design ensures stable operation and reliable performance for critical applications.

Key Features

  • Output Voltage: The LP2996AMRX/NOPB provides a fixed output voltage, ensuring consistent performance for sensitive electronic circuits.
  • High Accuracy: This regulator maintains a high level of accuracy, which is crucial for maintaining the integrity of data signals and overall system reliability.
  • Low Dropout: Its low dropout characteristic means that it can regulate voltage effectively even when the supply voltage is very close to the output voltage, minimizing power loss and improving efficiency.
  • Thermal Protection: The device includes built-in thermal protection features to prevent overheating, thereby enhancing the longevity and safety of both the regulator and the system it is used within.
  • Noise Suppression: It is designed to suppress noise, which is particularly important for maintaining signal integrity in high-speed data applications.

Applications

The LP2996AMRX/NOPB is ideal for use in a variety of applications where precise voltage regulation is necessary. It is commonly used in:

  • DDR SDRAM Memory Power Supplies
  • Graphics Cards
  • Desktop and Notebook Computers
  • Servers and Networking Equipment
  • Telecommunication Hardware

Product Specifications

As a product tailored for high-speed memory and digital signal applications, the LP2996AMRX/NOPB offers specifications that suit a wide range of industrial and commercial needs. It comes in a compact package and is designed for surface mount technology, making it suitable for modern, high-density circuit boards.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP2996AMRX/NOPB is no exception. It is manufactured under stringent quality control standards and is designed to meet or exceed industry specifications for performance and reliability. The NOPB designation indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
NXP / Nexperia
PF1510
Lowest to $4.5143
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1430 $51.4350
110+ $0.9378 $103.1580
170+ $0.9085 $154.4450
230+ $0.8792 $202.2160
295+ $0.8499 $250.7205
395+ $0.7620 $300.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 918 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess