The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LP2996MX/NOPB

Part No LP2996MX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC REGULATOR DDR TERM 8-SOIC
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.5885 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
60+
$0.8590
$51.540
145+
$0.7050
$102.225
220+
$0.6830
$150.260
305+
$0.6610
$201.605
395+
$0.6390
$252.405
525+
$0.5730
$300.825
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 10,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications DDR Terminator
Operating Supply Current 320μA
Supply Voltage - Operating 2.2 V to 5.5 V
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 019804-LP2996MX/NOPB
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance

Description

The LP2996MX/NOPB from Texas Instruments is a high-performance, dual-channel DDR-SDRAM Termination Regulator specifically designed for the termination of DDR1/DDR2/DDR3/DDR3L and LPDDR3 memory systems. This product is an essential component in computer memory systems, ensuring that the data transmission is stable and efficient, thereby optimizing the overall performance of the system. The LP2996MX/NOPB features a sink/source tracking linear regulator, which is capable of fast transient response. This enables it to closely follow the VDDQ rail and provide the necessary termination voltage (VTT) which is equal to 0.5 VDDQ. This feature is critical in DDR memory systems to maintain signal integrity during high-speed operation. This device from Texas Instruments is designed with a high level of integration to reduce the number of external components, which aids in minimizing the board space and reducing the overall system cost. Its current capability is up to 3A continuous in the compact SOIC-8 PowerPAD package, which ensures efficient performance even under high load conditions. The LP2996MX/NOPB also includes a VTTREF output which is capable of sourcing and sinking up to 10mA, providing a reference for the chipset and DIMMs. This output is buffered for better noise immunity and stability, ensuring reliable performance of the memory system. One key feature of the LP2996MX/NOPB is its high accuracy, with a typical output voltage accuracy of ±30mV at 1.5V. This ensures that the memory system operates within its specified voltage range, thereby maintaining the integrity of the data stored and transmitted. The device also offers excellent power supply rejection ratio (PSRR) and low noise, which further enhances the performance of the memory system by reducing potential interference that could disrupt data transmission. In addition, the LP2996MX/NOPB has a shutdown feature, which turns off the output and puts the device into a low current state, thereby conserving energy when the system is not in use. This makes it an energy-efficient solution for memory systems. In conclusion, the LP2996MX/NOPB from Texas Instruments is a robust, high-performance DDR termination regulator that offers a range of features designed to optimize the performance and reliability of DDR memory systems. Its high level of integration, fast transient response, and high accuracy make it an ideal solution for a wide range of applications.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.