EN
  • EN
  • DE
  • IT

LP2998MAE/NOPB

Part No LP2998MAE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONV DDR DDR2 DDR3 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, DDR
Voltage - Input 2.2 V to 5.5 V
Number of Outputs 1
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1056370-LP2998MAE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2998MAE/NOPB CAD Model

Description

The LP2998MAE/NOPB is a high-quality memory power supply solution from Texas Instruments, designed to meet the stringent requirements of modern DDR, DDR2, DDR3, and DDR4 SDRAM memory systems. This versatile integrated circuit provides both a VTT termination voltage and a VREF reference voltage, ensuring stable and reliable operation of memory modules in computing and communication applications.

Key Features

  • Integrated VTT and VREF Outputs: The device includes a VTT output capable of sourcing and sinking current, and a VREF output that is tightly regulated to ensure precise voltage levels for memory termination.
  • High-Accuracy Regulation: The LP2998MAE/NOPB maintains a high level of accuracy, with VREF accuracy of ±0.5% and VTT accuracy within 3% of VDDQ.
  • Low Noise Performance: With its low-noise design, the LP2998MAE/NOPB contributes to signal integrity in memory buses, enhancing overall system performance.
  • Power-Saving Modes: The device features shutdown and high-impedance modes to reduce power consumption when the memory is not in active use.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature ranges, preventing damage due to overheating.
  • Surface-Mount Package: The LP2998MAE/NOPB comes in a compact, surface-mount 8-lead SOIC package, saving valuable board space.

Applications

The LP2998MAE/NOPB is ideal for a variety of applications, including:

  • Desktop and notebook computers
  • Graphics cards
  • Server memory modules
  • Networking and telecommunication equipment
  • Embedded systems requiring stable memory power supply

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP2998MAE/NOPB is no exception. It is designed to meet the high reliability standards required in professional and industrial environments. The NOPB designation indicates that this product is lead-free, making it suitable for eco-friendly applications and compliance with RoHS regulations.

You May Also Be Interested in

STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1874 $53.4330
105+ $0.9743 $102.3015
160+ $0.9439 $151.0240
220+ $0.9134 $200.9480
285+ $0.8830 $251.6550
380+ $0.7916 $300.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,807 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess