EN
  • EN
  • DE

LP3470A293DBVR

Part No LP3470A293DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Supervisor Open Drain or Open Collector Channel SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name LP3470
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LP3470A293DBVRTR, 296-LP3470A293DBVRDKR, 296-LP3470A293DBVRCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923588-LP3470A293DBVR
Ultra Librarian 3D Model Ultra Librarian LP3470A293DBVR CAD Model

Description

The LP3470A293DBVR is a microprocessor supervisory circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This component is engineered to provide precision voltage monitoring and reset control for advanced microprocessor systems, ensuring reliable operation and protection against voltage fluctuations.

Key Features

  • Voltage Monitoring: The device offers accurate monitoring of the power supply voltage, with a preset threshold of 2.93V, ensuring that the system operates within safe voltage levels.
  • Reset Output: It features an active-low, open-drain reset output, which provides a clear and assertive signal to the microprocessor when the monitored voltage drops below the threshold, allowing the system to reset and prevent potential damage or data corruption.
  • Low Power Consumption: Designed for power-sensitive applications, the LP3470A293DBVR consumes minimal power, contributing to overall system efficiency.
  • Small Form Factor: The device comes in a compact SOT-23 package, making it suitable for space-constrained applications without compromising performance.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and stability across diverse operating conditions.

Applications

The LP3470A293DBVR is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Embedded systems
  • Microprocessor/microcontroller systems
  • Industrial equipment
  • Automotive systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LP3470A293DBVR is no exception. Each device is rigorously tested to meet stringent industry standards, ensuring that it performs to the highest levels of accuracy and reliability.

Ordering Information

The LP3470A293DBVR is available for order, and detailed specifications and ordering information can be found on the Texas Instruments website or through authorized distributors. Designers and engineers can rely on Texas Instruments' extensive support and resources to integrate this supervisory circuit into their next project seamlessly.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC POWER
Lowest to $0.7015
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3607 $54.4280
90+ $1.1164 $100.4760
140+ $1.0816 $151.4240
195+ $1.0467 $204.1065
250+ $1.0118 $252.9500
335+ $0.9071 $303.8785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess