EN
  • EN
  • DE

LP38500SDX-ADJ/NOPB

Part No LP38500SDX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.37 @ 1.5A
Output Current 1.5A
Operating Supply Current 15μA to 3.5mA
PSRR 58dB to 56dB (120Hz to 1kHz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-WSON (3x2.5)
Win Source Part Number 1056393-LP38500SDX-ADJ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP38500SDX-ADJ/NOPB CAD Model

Description

Product Overview: LP38500SDX-ADJ/NOPB

The LP38500SDX-ADJ/NOPB, manufactured by Texas Instruments, is a high-performance, low-dropout (LDO) linear voltage regulator that offers excellent stability and power efficiency for a wide range of applications. This adjustable regulator is housed in a compact WSON-6 package, making it an ideal choice for space-constrained designs.

Key Features

  • Adjustable Output Voltage: The LP38500SDX-ADJ/NOPB provides an adjustable output voltage range, allowing designers to tailor the voltage to meet the specific needs of their application. This flexibility is invaluable in systems that require precise voltage levels for optimal performance.
  • Low Dropout Voltage: With its low dropout voltage, this LDO regulator ensures efficient operation even at low input-to-output voltage differentials, minimizing power loss and improving overall system efficiency.
  • High Output Current: Capable of delivering up to 1.5A of continuous output current, this device can power a wide array of components, from microcontrollers to analog circuits, without the need for heat sinks or additional cooling measures under typical conditions.
  • Excellent Load and Line Regulation: The LP38500SDX-ADJ/NOPB maintains a stable output voltage despite variations in input voltage and load current, ensuring reliable performance and protection for sensitive electronic components.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features safeguard the regulator and downstream components from damage due to excessive heat and overcurrent conditions.
  • Fast Transient Response: The device's fast transient response helps maintain voltage stability during rapid changes in load, which is essential for high-performance digital circuits that exhibit dynamic power consumption.

Applications

The LP38500SDX-ADJ/NOPB is versatile and can be used in various applications, including:

  • Telecommunications equipment
  • Networking hardware
  • Consumer electronics
  • Portable and battery-powered devices
  • Industrial control systems

With its robust feature set and compact design, the LP38500SDX-ADJ/NOPB from Texas Instruments is an excellent choice for engineers looking for a reliable and efficient voltage regulation solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7236 $52.1304
33+ $3.0552 $100.8216
51+ $2.9598 $150.9498
70+ $2.8643 $200.5010
91+ $2.7688 $251.9608
121+ $2.4824 $300.3704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,490 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess