EN
  • EN
  • DE

LP38511TS-1.8/NOPB

Part No LP38511TS-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.8A DDPAK / LDO Regulator Pos 1.8V 0.8A 6-Pin(5+Tab) TO-263 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.8V
Voltage Dropout (Maximum) 0.26V @ 800mA
Output Current 800mA
Operating Supply Current 3.5μA ~ 13mA
PSRR 73dB ~ 70dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 779730-LP38511TS-1.8/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP38511
Introduction Date November 05, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP38511TS-1.8/NOPB CAD Model

Description

Product Overview: LP38511TS-1.8/NOPB by Texas Instruments

The LP38511TS-1.8/NOPB is a high-performance, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This regulator is specifically engineered to deliver a stable and reliable 1.8V output voltage, making it an ideal power management component for a wide array of electronic applications.

With an input voltage range of 2.5V to 5.5V, the LP38511TS-1.8/NOPB is highly versatile and can accommodate various power sources, including standard 3.3V and 5V rails. The device is capable of supplying an output current of up to 1.5A, which is sufficient for powering small to medium-sized digital and analog circuits.

One of the key features of the LP38511TS-1.8/NOPB is its low dropout voltage, which ensures minimal power loss between the input and output, thus increasing the efficiency of the overall system. The LDO's fast transient response and low output noise make it particularly suitable for sensitive applications such as RF circuits, precision analog systems, and microprocessor/microcontroller power supplies.

The LP38511TS-1.8/NOPB comes in a thermally enhanced TO-263 (DDPAK/TO-263) package, which provides excellent heat dissipation properties. This allows the regulator to maintain optimal performance even under high load conditions without the need for additional cooling measures.

For safety and reliability, the LP38511TS-1.8/NOPB incorporates several protective features, including overcurrent protection, thermal shutdown, and reverse battery protection. These features safeguard the device and the system it powers from various fault conditions that could potentially cause damage.

In addition to its robust performance, the LP38511TS-1.8/NOPB is designated as a "Green" product by Texas Instruments, which means it is lead-free, RoHS compliant, and designed with the environment in mind. This makes it a suitable choice for designers looking to create eco-friendly and sustainable electronic products.

Overall, the LP38511TS-1.8/NOPB LDO voltage regulator is a reliable and efficient solution for a multitude of applications that require a stable 1.8V power supply. Its combination of high performance, thermal efficiency, and protective features make it an excellent choice for both commercial and industrial electronic designs.

You May Also Be Interested in

Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5092 $55.5276
7+ $15.1871 $106.3097
11+ $14.7125 $161.8375
15+ $14.2379 $213.5685
19+ $13.7633 $261.5027
25+ $12.3395 $308.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess