EN
  • EN
  • DE

LP3852EMP-1.8

Part No LP3852EMP-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1.5-A Fast Response Ultra-Low Dropout Linear Regulators | IC REG LINEAR 1.8V 1.5A SOT223-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 7V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 0.43V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 3mA
Maximum Supply Current 10mA
PSRR 73dB ~ 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-5, TO-261AB
Supplier Device Package SOT-223-5
Family Part Number LP3852
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203285-LP3852EMP-1.8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian LP3852EMP-1.8 CAD Model

Description

The LP3852EMP-1.8 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a fixed output voltage of 1.8V with outstanding accuracy and stability. This regulator is capable of supplying an output current up to 1.5A, making it an ideal choice for a wide range of applications that require a reliable power source.

Key Features

  • Output Voltage: Fixed at 1.8V, the LP3852EMP-1.8 provides a precise voltage source for sensitive electronics.
  • High Output Current: Supports up to 1.5A of output current, catering to applications with higher power demands.
  • Low Dropout Voltage: The LDO design ensures efficient operation even with a minimal difference between the input and output voltages, reducing power loss and improving efficiency.
  • Stable Operation: Built-in overcurrent and overtemperature protection features safeguard the device and connected components from potential damage.
  • Fast Transient Response: The regulator quickly responds to changes in load, maintaining a stable output voltage during varying operating conditions.
  • Low Quiescent Current: The device's low idle current consumption makes it suitable for battery-powered applications, extending battery life.

Applications

The LP3852EMP-1.8 is versatile and can be used in various applications where a stable and reliable low-voltage power supply is necessary. Common applications include:

  • Portable electronics
  • Microcontroller power supplies
  • Wireless communication devices
  • Peripheral devices
  • Networking equipment

Package and Availability

The LP3852EMP-1.8 is available in a small SOT-223 package, which is suitable for space-constrained applications. Texas Instruments provides comprehensive technical support and documentation, making design-in processes straightforward. Check availability and purchase options through authorized distributors or directly from the Texas Instruments website.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6346 $66.5384
8+ $13.6489 $109.1912
12+ $13.2224 $158.6688
16+ $12.7958 $204.7328
21+ $12.3693 $259.7553
28+ $11.0897 $310.5116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,009 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess