EN
  • EN
  • DE

LP3853ES-1.8

Part No LP3853ES-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP3853/LP3856 3A Fast Response Ultra Low Dropout Linear Regulators | IC REG LIN 1.8V 3A DDPAK/TO263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 7V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 0.6V at 3A
Output Current 3A
Current - Quiescent (Iq) 4mA
Maximum Supply Current 10mA
PSRR 73dB ~ 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LP3853
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1203303-LP3853ES-1.8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3853ES-1.8 CAD Model

Description

Product Overview: LP3853ES-1.8

The LP3853ES-1.8 is a highly efficient, fast response, low dropout regulator designed by Texas Instruments to deliver a stable and reliable power supply. This regulator is capable of providing an output current of up to 3A with an input voltage range from 2.5V to 7V, making it suitable for a wide range of applications, including but not limited to embedded systems, microprocessors, and DSPs.

Key Features

  • Output Voltage: The LP3853ES-1.8 provides a fixed output voltage of 1.8V, which is ideal for powering low-voltage logic circuits and other sensitive electronic components.
  • High Accuracy: The output voltage is maintained with high accuracy, ensuring the device operates reliably under varying conditions.
  • Low Dropout: With its low dropout performance, the LP3853ES-1.8 maintains regulation even when the supply voltage is very close to the output voltage, maximizing efficiency.
  • Fast Transient Response: The device's fast transient response helps to maintain a steady output voltage despite rapid changes in load, which is crucial for high-performance digital circuits.
  • Thermal Protection: Integrated thermal protection prevents damage to the regulator and the application in the event of over-temperature conditions.
  • Adjustable Output: While the LP3853ES-1.8 is optimized for a 1.8V output, it also offers the flexibility of an adjustable output version, allowing designers to tailor the output voltage to specific requirements.

Applications

The LP3853ES-1.8's versatility makes it an excellent choice for a variety of applications, including:

  • Point-of-load conversions from a 3.3V or 5V rail
  • Powering FPGAs, ASICs, and microcontrollers
  • Networking and telecommunications equipment
  • Portable and battery-operated devices

Package and Reliability

The LP3853ES-1.8 is available in a TO-263 package, which is known for its robustness and excellent thermal performance. Texas Instruments' commitment to quality ensures that this regulator is a reliable choice for critical applications where consistent performance is a must.

With its combination of features, efficiency, and reliability, the LP3853ES-1.8 from Texas Instruments stands out as a top-tier power management solution for designers looking to optimize their power supply designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess