EN
  • EN
  • DE

LP38690SD-5.0/NOPB

Part No LP38690SD-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 1A 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.8V at 1A
Output Current 1A
Current - Quiescent (Iq) 55μA
Maximum Supply Current 100μA
PSRR 55dB (120Hz)
Protection Features Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (3x3)
Family Part Number LP38690
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203369-LP38690SD-5.0/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP38690SD-5.0/NOPB CAD Model

Description

The LP38690SD-5.0/NOPB is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments designed to deliver a fixed output of 5.0 volts. This regulator is capable of supplying an impressive 1A of output current with a low dropout voltage, making it an ideal choice for a wide range of applications that require a stable and efficient power supply.

Key Features

  • Output Voltage: Fixed 5.0V with high accuracy.
  • Output Current: Capable of delivering up to 1A of continuous current.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • Stable with Low-ESR Capacitors: Compatible with a wide variety of capacitors, reducing design complexity and cost.
  • Overcurrent and Overtemperature Protection: Offers built-in safety features to prevent damage from abnormal operating conditions.
  • Adjustable Output: An option to adjust the output voltage with external resistors for specific application needs.
  • Noise Reduction: A bypass pin is available for an optional noise reduction capacitor.
  • Green Product: Compliant with RoHS standards, ensuring an environmentally friendly product.

Applications

The LP38690SD-5.0/NOPB is versatile and can be used in a variety of electronic devices. Its primary applications include:

  • Consumer Electronics
  • Portable and Battery-Powered Devices
  • Microcontroller Power Supplies
  • Wireless and RF Systems
  • PC Add-On Cards

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LP38690SD-5.0/NOPB is no exception. It is designed to meet the rigorous standards of the industry and is suitable for commercial-grade applications that require a dependable power supply solution.

Ordering Information

The product is available in a small-footprint, leadless WSON-8 package, ensuring compact and space-efficient design possibilities. For ordering, refer to the part number LP38690SD-5.0/NOPB, and for detailed specifications, technical documents, and support, visit the Texas Instruments website.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Panasonic
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3608 $54.4320
90+ $1.1166 $100.4940
140+ $1.0817 $151.4380
195+ $1.0468 $204.1260
250+ $1.0119 $252.9750
335+ $0.9072 $303.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,412 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess