Overview of Texas Instruments LP38690SDX-5.0/NOPB
The Texas Instruments LP38690SDX-5.0/NOPB is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a fixed output of 5.0 volts with a maximum current of up to 1A. This component is part of the LP38690 series, which are known for their low dropout characteristics and excellent regulation, making them ideal for a variety of applications where voltage precision is crucial.
Key Features
- Stable Output: Provides a stable 5.0V output with a precision tolerance of ±1%, ensuring reliable performance for sensitive electronic circuits.
- High Efficiency: The low dropout voltage (typically 0.45V at full load) allows for efficient operation, especially in battery-powered devices where power conservation is key.
- Thermal Protection: Integrated thermal shutdown protection safeguards the device against overheating, enhancing its reliability and longevity.
- Current Limiting: Built-in current limit protection prevents damage to the regulator during fault conditions, such as output short circuits or overloading.
- Low Noise: With a low output noise characteristic, it is well-suited for RF and analog applications that require a quiet power supply.
- Small Footprint: The small SOT-223 package saves board space and is suitable for compact circuit designs.
Applications
The LP38690SDX-5.0/NOPB is versatile and can be used in a wide range of applications, including:
- Consumer Electronics
- Portable and Battery-powered Devices
- Microcontroller Power Supplies
- Wireless Communication Systems
- Analog Circuits
Product Specifications
Parameter
Value
Output Voltage
5.0V
Output Current
Up to 1A
Dropout Voltage
Typically 0.45V at full load
Package
SOT-223
Temperature Range
-40°C to +125°C
Overall, the LP38690SDX-5.0/NOPB from Texas Instruments stands out for its high accuracy, low dropout, and robust protection features, making it an excellent choice for designers seeking a reliable power management solution.