EN
  • EN
  • DE

LP38691QSDX-3.3/NOPB

Part No LP38691QSDX-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 500MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (3x3)
Family Name LP38691
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP38691QSDX-3.3/NOPB-ND, 296-43240-6, 296-43240-1, -296-43240-1-ND, 296-43240-2
Quantity per package 4500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923598-LP38691QSDX-3.3/NOPB
Ultra Librarian 3D Model Ultra Librarian LP38691QSDX-3.3/NOPB CAD Model

Description

Product Overview: LP38691QSDX-3.3/NOPB

The LP38691QSDX-3.3/NOPB is a highly reliable, low-dropout voltage regulator from Texas Instruments, designed to deliver a fixed output of 3.3 volts. This efficient linear regulator offers a maximum output current of 1A and is an excellent choice for a wide range of applications requiring stable voltage supply and low power consumption.

Key Features

  • Output Voltage: Fixed at 3.3V with high accuracy, ensuring reliable performance for sensitive electronic circuits.
  • Output Current: Capable of delivering up to 1A, making it suitable for moderate to high power applications.
  • Low Dropout: With a low dropout voltage, it operates efficiently even when the input voltage is close to the output voltage, thus minimizing power losses.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, ensuring safe operation under varying conditions.
  • Stable with Low-ESR Capacitors: The regulator remains stable with low equivalent series resistance (ESR) capacitors, offering flexibility in component selection.
  • Wide Operating Temperature: Designed to function across a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The LP38691QSDX-3.3/NOPB is versatile and can be used in a variety of electronic devices, including:

  • Consumer Electronics
  • Portable and Battery-Powered Devices
  • Wireless Communication Systems
  • Microcontroller Power Supplies
  • Automotive Electronics

Quality and Reliability

As with all Texas Instruments products, the LP38691QSDX-3.3/NOPB is manufactured to the highest quality standards, ensuring robust performance and longevity. The device's 'NOPB' suffix indicates it is provided in an environmentally friendly, lead-free package. Furthermore, it is designed to meet or exceed regulatory requirements, underscoring TI's commitment to environmental responsibility and product safety.

Conclusion

For designers looking for a dependable and efficient voltage regulation solution, the LP38691QSDX-3.3/NOPB from Texas Instruments stands out as a prime choice. With its precise voltage output, high current capability, and robust protection features, this regulator ensures stable and reliable operation for a diverse array of electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4422 $51.6330
36+ $2.8244 $101.6784
55+ $2.7361 $150.4855
76+ $2.6479 $201.2404
98+ $2.5596 $250.8408
131+ $2.2948 $300.6188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,783 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess