EN
  • EN
  • DE

LP38693MPX-1.8/NOPB

Part No LP38693MPX-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.5A SOT223-5 / LDO Regulator Pos 1.8V 0.5A 5-Pin(4+Tab) SOT-223 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 1.8V
Output Current 500mA
Operating Supply Current 55μA ~ 100μA
PSRR 55dB (120Hz)
Control Features Enable
Protection Features Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-261-5, TO-261AB
Manufacturer Package SOT-223-5
Win Source Part Number 779753-LP38693MPX-1.8/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP38693
Introduction Date January 27, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP38693MPX-1.8/NOPB CAD Model

Description

The LP38693MPX-1.8/NOPB is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to provide a stable and reliable power supply for a wide range of applications. This regulator offers a fixed output voltage of 1.8V, making it an ideal choice for powering sensitive electronic components that require a precise voltage level for optimal operation.

Key Features

  • Fixed Output Voltage: The device provides a stable 1.8V output, which is essential for maintaining the performance of voltage-sensitive circuits.
  • High Accuracy: With an output voltage accuracy of ±1%, the LP38693MPX-1.8/NOPB ensures that the supplied voltage remains within tight tolerances, critical for many digital and analog applications.
  • Low Dropout: Its low dropout voltage allows the regulator to continue providing a stable output even when the input voltage is very close to the output voltage, enhancing efficiency and battery life in portable devices.
  • Thermal Protection: The built-in thermal shutdown feature protects the device and the application from damage due to excessive heat.
  • Overcurrent Protection: Its current limit protection safeguards both the regulator and the load from damage in the event of an output overcurrent condition.
  • No Pullback: The NOPB designation indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.
  • Small Footprint: Available in a small SOT-223 package, the regulator is suitable for space-constrained applications.

Applications

The LP38693MPX-1.8/NOPB is versatile and can be used in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Wireless communication devices
  • Peripheral power supplies
  • Consumer electronics

In summary, the LP38693MPX-1.8/NOPB from Texas Instruments is a reliable and efficient solution for applications requiring a fixed 1.8V power supply. Its precision, low dropout, and protective features ensure that it can meet the stringent requirements of a wide range of electronic devices.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8687 $56.0610
70+ $1.5333 $107.3310
105+ $1.4854 $155.9670
140+ $1.4375 $201.2500
180+ $1.3896 $250.1280
245+ $1.2458 $305.2210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,760 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess