EN
  • EN
  • DE

LP38693MPX-3.3/NOPB

Part No LP38693MPX-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 3.3V 500MA SOT223-5 / LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Voltage - Output (Min/Fixed) 3.3V
Maximum Dropout Voltage 0.55V at 500mA
Current - Output 500mA
Current - Quiescent (Iq) 55μA
Current - Supply (Maximum) 100μA
PSRR 55dB (120Hz)
Control Features Enable
Protection Features Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-5, TO-261AB
Supplier Device Package SOT-223-5
Part Number Series LP38693
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804511-LP38693MPX-3.3/NOPB
Ultra Librarian 3D Model Ultra Librarian LP38693MPX-3.3/NOPB CAD Model

Description

The LP38693MPX-3.3/NOPB is a high-performance, low-dropout regulator (LDO) from Texas Instruments designed to maintain precision voltage regulation while offering a high degree of functionality and reliability. This LDO is capable of delivering a fixed output voltage of 3.3V with an output accuracy of 1% over the entire temperature range.

Key Features

  • Output Voltage: Fixed 3.3V with ±1% accuracy.
  • Output Current: Capable of delivering up to 500mA of continuous current.
  • Low Dropout: Features a low dropout voltage, ensuring efficient operation even at low input-to-output voltage differentials.
  • Stable with Low-ESR Capacitors: Stable with ceramic capacitors, which reduces the size and cost of the capacitors needed.
  • Thermal Protection: Integrated thermal shutdown protection to prevent damage from overheating.
  • Overcurrent Protection: Built-in current limit to safeguard the device and the load from fault conditions.
  • Noise Reduction: Low output noise, making it suitable for sensitive RF and analog circuitry.

Applications

The LP38693MPX-3.3/NOPB is versatile and can be used in a variety of applications, particularly where efficient power management is crucial. It is well-suited for:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microcontroller power supplies
  • Analog and digital sensor systems
  • Consumer electronics

Quality and Reliability

As with all Texas Instruments products, the LP38693MPX-3.3/NOPB is manufactured to the highest quality standards. The device is available in a lead-free, 5-pin SOT-23 package and is characterized for operation from -40°C to 125°C, making it suitable for industrial applications. The NOPB designation indicates that the product is RoHS compliant and does not contain lead or other hazardous substances.

Ordering Information

To order or request samples of the LP38693MPX-3.3/NOPB, visit the Texas Instruments website or contact your local authorized distributor. Ensure that you are getting genuine TI products to guarantee the best performance and reliability.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9364 $52.8552
42+ $2.4093 $101.1906
65+ $2.3340 $151.7100
89+ $2.2588 $201.0332
115+ $2.1835 $251.1025
154+ $1.9576 $301.4704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,710 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess