EN
  • EN
  • DE

LP38693MPX-ADJ

Part No LP38693MPX-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 500-mA Low-Dropout CMOS Linear Regulators Stable | IC REG LIN POS ADJ 500MA SOT223
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 9V
Output Current 500mA
Current - Quiescent (Iq) 55μA
Maximum Supply Current 100μA
PSRR 55dB (120Hz)
Control Features Enable
Protection Features Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-5, TO-261AB
Supplier Device Package SOT-223-5
Family Part Number LP38693
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1203409-LP38693MPX-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP38693MPX-ADJ CAD Model

Description

Product Overview: Texas Instruments LP38693MPX-ADJ

The LP38693MPX-ADJ from Texas Instruments is a versatile, low-dropout (LDO) voltage regulator designed to deliver up to 500 mA of output current. This adjustable voltage regulator is capable of providing a stable and precise output voltage, which can be adjusted from 1.25V to 5.5V using external resistors. The device's high accuracy and low dropout voltage make it ideal for a wide range of applications, from consumer electronics to automotive and industrial systems.

Featuring a low quiescent current, the LP38693MPX-ADJ is optimized for battery-powered devices, helping to extend battery life by reducing power consumption when the device is in standby mode. The regulator's fast transient response ensures stable performance even during rapid changes in load, which is critical for maintaining the integrity of sensitive electronic components.

The LP38693MPX-ADJ comes in a compact SOT-223 package, which is suitable for space-constrained applications. With its built-in thermal protection and short-circuit protection, the device offers a high level of safety and reliability, which is paramount for protecting your electronics from potential damage due to overheating or overcurrent conditions.

Key features of the LP38693MPX-ADJ include:

  • Adjustable Output Voltage Range: 1.25V to 5.5V
  • Maximum Output Current: 500 mA
  • Low Dropout Voltage: Typically 380 mV at 500 mA
  • Low Quiescent Current
  • Stable with Low-ESR Output Capacitors
  • Overcurrent and Thermal Protection
  • Compact SOT-223 Packaging

Whether you are designing power management circuits for portable devices, automotive electronics, or sophisticated industrial machinery, the LP38693MPX-ADJ from Texas Instruments provides a reliable and efficient solution for your voltage regulation needs. Its combination of performance, flexibility, and protection features make it an excellent choice for engineers looking to optimize their power supply designs.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3170 $52.6800
95+ $1.0807 $102.6665
145+ $1.0469 $151.8005
200+ $1.0131 $202.6200
260+ $0.9794 $254.6440
345+ $0.8780 $302.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,971 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess