EN
  • EN
  • DE

LP38693QSDX-3.3/NOPB

Part No LP38693QSDX-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 500MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.55V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 55 µA
Current - Supply (Max) 100 µA
PSRR 55dB (120Hz)
Control Features Enable
Protection Features Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (3x3)
Base Product Number LP38693
Standard Package 4,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877916-LP38693QSDX-3.3/NOPB
Ultra Librarian 3D Model Ultra Librarian LP38693QSDX-3.3/NOPB CAD Model

Description

The LP38693QSDX-3.3/NOPB is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to provide a stable and reliable power supply in a wide range of electronic applications. This LDO is capable of delivering up to 500 mA of continuous current with an input voltage range from 2.7V to 10V, making it suitable for battery-powered devices, portable electronics, and other low-voltage systems.

One of the key features of the LP38693QSDX-3.3/NOPB is its low dropout voltage, which allows it to maintain regulation with minimal difference between the input and output voltages. This is particularly beneficial in extending battery life in portable applications, as it enables the regulator to continue operating even as the battery voltage declines.

Key Features

  • Fixed Output Voltage: 3.3V
  • Output Current: 500 mA
  • Low Dropout Voltage: Typically 280 mV at full load
  • High Accuracy: Output voltage accuracy is within ±1%
  • Stable with Low-ESR Capacitors: Compatible with ceramic, tantalum, and aluminum electrolytic capacitors
  • Thermal Shutdown and Overcurrent Protection: Ensures safe operation under abnormal operating conditions
  • Green Product (RoHS compliant): Free of hazardous substances, making it environmentally friendly

Applications

With its robust feature set, the LP38693QSDX-3.3/NOPB is ideal for a variety of applications, including but not limited to:

  • Mobile Phones
  • Wireless LAN and Bluetooth® Devices
  • Handheld Instruments
  • GPS Receivers
  • Consumer Electronics

The LP38693QSDX-3.3/NOPB comes in a small, surface-mount X2SON package, which is highly advantageous for space-constrained applications. Its no-pullback (NOPB) designation indicates that it is available in a lead-free finish, supporting the industry's move towards more environmentally sustainable manufacturing processes.

Overall, Texas Instruments' LP38693QSDX-3.3/NOPB is a reliable and efficient solution for designers looking to improve power management in their electronic designs while reducing the overall footprint on the PCB.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8843 $51.9174
43+ $2.3667 $101.7681
66+ $2.2927 $151.3182
91+ $2.2187 $201.9017
117+ $2.1448 $250.9416
157+ $1.9229 $301.8953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,406 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess