EN
  • EN
  • DE

LP38693SD-1.8/NOPB

Part No LP38693SD-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 1.8V 500MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 1.8V
Output Current 500mA
Current - Quiescent (Iq) 55μA
Maximum Supply Current 100μA
PSRR 55dB (120Hz)
Control Features Enable
Protection Features Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (3x3)
Family Part Number LP38693
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203416-LP38693SD-1.8/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP38693SD-1.8/NOPB CAD Model

Description

The LP38693SD-1.8/NOPB is a high-performance, low-dropout linear regulator (LDO) from Texas Instruments, designed to deliver a stable and reliable power supply. This regulator is capable of providing up to 500 mA of continuous output current with a low dropout voltage, making it an ideal choice for battery-operated devices and other applications where power efficiency is paramount.

Key Features

  • Output Voltage: This LDO provides a fixed output voltage of 1.8V, which is ideal for powering low-voltage digital circuits and microcontrollers.
  • High Output Accuracy: The device features a tight output voltage tolerance, ensuring precise power delivery for sensitive electronic components.
  • Low Dropout Voltage: The LP38693SD-1.8/NOPB maintains regulation with a minimal difference between the input and output voltages, enhancing system efficiency.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device against overheating, enhancing its reliability and longevity.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which have a low equivalent series resistance (ESR), reducing the overall cost and size of the power supply design.
  • Power Good (PG) Output: An integrated power good output indicates when the voltage has stabilized, providing a reliable startup sequence for sensitive electronics.

Applications

The LP38693SD-1.8/NOPB is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Wireless communication systems
  • Peripheral power supplies

Quality and Reliability

As a product of Texas Instruments, the LP38693SD-1.8/NOPB is manufactured to meet high standards of quality and reliability. The device is available in a compact WSON-6 package and is lead-free, RoHS compliant, and designed for commercial-grade applications. It is also provided with a NO-LEAD (NOPB) finishing, ensuring compliance with environmental regulations and standards.

Conclusion

With its combination of performance, efficiency, and reliability, the LP38693SD-1.8/NOPB from Texas Instruments stands out as a superior choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8010 $50.4180
44+ $2.2983 $101.1252
68+ $2.2265 $151.4020
93+ $2.1546 $200.3778
121+ $2.0828 $252.0188
161+ $1.8674 $300.6514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess