EN
  • EN
  • DE

74LVC244AT20-13

Part No 74LVC244AT20-13
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801800-74LVC244AT20-13
Ultra Librarian 3D Model Ultra Librarian 74LVC244AT20-13 CAD Model

Description

Diodes Incorporated 74LVC244AT20-13 Product Overview

The 74LVC244AT20-13 is a high-performance, octal buffer/line driver with 3-state outputs from Diodes Incorporated, designed to be used in 3.3V LVC logic circuits. This integrated circuit is part of the 74LVC family, which is well-known for its low-voltage operation and compatibility with TTL levels. It is a versatile component that can be utilized in a wide range of digital applications where buffering or driving capabilities are required.

Constructed with advanced CMOS technology, the 74LVC244AT20-13 ensures minimal power consumption while providing high-speed performance. This makes it an ideal choice for energy-sensitive designs where efficient power usage is paramount. The device operates over a broad voltage range from 1.65V to 3.6V, providing design flexibility and compatibility with lower voltage systems.

Featuring eight non-inverting buffers with 3-state outputs, the 74LVC244AT20-13 allows for connection to a bus or data lines where multiple sources may drive the line. The 3-state outputs can be put in a high-impedance state, effectively disconnecting the buffer from the bus, which is a necessary function in bus-oriented systems. The device's outputs can drive up to 24mA, offering sufficient current for most applications.

The 74LVC244AT20-13 is housed in a TSSOP-20 package, which is a space-saving option for PCB designs where board real estate is at a premium. It is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide temperature range, which is critical for industrial and automotive applications.

With its robust feature set, the 74LVC244AT20-13 is an excellent choice for interfacing with high-speed microprocessors, memory upgrades, and general logic interfacing requirements. Its quick switching characteristics and compatibility with existing 5V systems make it a go-to solution for designers looking to bridge between different logic levels while maintaining signal integrity in their digital circuit designs.

Overall, the 74LVC244AT20-13 from Diodes Incorporated is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of low power consumption, high-speed operation, and flexible usage make it a valuable addition to any digital system requiring octal buffer/line drivers.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1168 $57.8160
1,205+ $0.0959 $115.5595
1,870+ $0.0929 $173.7230
2,575+ $0.0899 $231.4925
3,325+ $0.0869 $288.9425
4,455+ $0.0778 $346.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,145 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess