EN
  • EN
  • DE
  • IT

LP38693SDX-5.0/NOPB

Part No LP38693SDX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 500MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.45V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 55 µA
Current - Supply (Max) 100 µA
PSRR 55dB (120Hz)
Protection Features Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (3x3)
Base Product Number LP38693
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-37610-1-ND,LP38693SDX-5.0/NOPB-ND,296-37610-1,296-37610-2,296-37610-6
Standard Package 4,500
Win Source Part Number 1317099-LP38693SDX-5.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LP38693SDX-5.0/NOPB CAD Model

Description

Product Overview: LP38693SDX-5.0/NOPB

The LP38693SDX-5.0/NOPB is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to maintain precision voltage regulation and stability. This LDO can deliver up to 500 mA of continuous output current with a fixed output voltage of 5.0V, making it a versatile choice for a wide range of applications that require a reliable power supply.

Key Features

  • Fixed Output Voltage: Precisely regulated 5.0V output to power sensitive circuits.
  • High Output Current: Capable of delivering up to 500 mA, suitable for a variety of electronic devices.
  • Low Dropout Voltage: Maintains output regulation with minimal difference between the input and output voltages, enhancing efficiency.
  • Stable with Low-ESR Output Capacitors: Compatible with ceramic and other types of capacitors, providing flexibility in design.
  • Thermal Shutdown and Current Limit Protection: Ensures the device operates within safe temperature and current limits.
  • Green Product: The NOPB designator indicates that the product is lead-free and RoHS compliant, minimizing environmental impact.

Applications

The LP38693SDX-5.0/NOPB is ideal for a range of applications where stable and efficient power is crucial. These include:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microprocessor/microcontroller or FPGA power supplies
  • Consumer electronics
  • Automotive electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LP38693SDX-5.0/NOPB is no exception. It is designed to meet the rigorous standards required by industrial and automotive applications, ensuring reliability and performance.

Package and Availability

The device is offered in a small, 5-pin WSON package, making it suitable for space-constrained applications. Check with authorized distributors for pricing and availability.

For detailed specifications and application notes, visit the Texas Instruments website.

You May Also Be Interested in

DIOTEC Electronics Corporation
IC REG LINEAR 5V 1.35A SOT89
Need more? Email Us
Texas Instruments
IC REG LINEAR POS ADJ 4A 12VQFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 4A 12-VQFN-HR (2.2x2.5)
Lowest to $8.4171
Analog Devices Inc.
IC REG LINEAR 1.5V 100MA 8DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-DFN (2x2)
Lowest to $4.7585
Microchip Technology
IC REG LINEAR 12V 3A TO263-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 2.6V 100MA TO92-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Lowest to $0.3268
Texas Instruments
IC REG LINEAR 3V 300MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Lowest to $0.3886
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Taiwan Semiconductor
3-TERMINAL 100MA FIXED -5V VOLTA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 3.3V 100MA 5TSOP
Lowest to $0.7580

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9397 $58.1910
75+ $1.5915 $119.3625
110+ $1.5418 $169.5980
155+ $1.4921 $231.2755
195+ $1.4423 $281.2485
260+ $1.2932 $336.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess