EN
  • EN
  • DE

LP3871EMPX-3.3/NOPB

Part No LP3871EMPX-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.8A SOT223-5 / LDO Regulator Pos 3.3V 0.8A 5-Pin(4+Tab) SOT-223 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 7V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.35V @ 800mA
Output Current 800mA
Operating Supply Current 5mA ~ 15mA
PSRR 73dB ~ 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-261-5, TO-261AB
Manufacturer Package SOT-223-5
Win Source Part Number 779754-LP3871EMPX-3.3/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP3871
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP3871EMPX-3.3/NOPB CAD Model

Description

Product Overview: LP3871EMPX-3.3/NOPB

The LP3871EMPX-3.3/NOPB is a highly reliable, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI). This efficient power management integrated circuit is tailored to deliver a fixed output voltage of 3.3V with an input voltage range from 2.5V to 6.0V, making it an ideal choice for a wide array of electronic applications.

With an output current capability of up to 800mA, the LP3871EMPX-3.3/NOPB is well-suited for powering various digital and analog components that require a stable voltage supply. The device comes in a compact, 5-pin SOT-223 package, which is designed to optimize board space and ensure ease of integration into system designs.

Key Features:

  • Output Voltage: Fixed at 3.3V
  • Output Current: Capable of delivering up to 800mA
  • Input Voltage Range: 2.5V to 6.0V, accommodating a variety of power sources
  • Package: 5-pin SOT-223, offering a compact footprint
  • Dropout Voltage: Low dropout performance for improved efficiency
  • Thermal Protection: Integrated thermal shutdown feature to prevent overheating
  • Stability: Stable with ceramic capacitors, ensuring reliable performance
  • Regulation: Excellent load and line regulation characteristics
  • Qualification: Lead-Free and RoHS compliant; designated by the NOPB (No Lead (Pb)) suffix

Applications:

The LP3871EMPX-3.3/NOPB is versatile and can be utilized in a wide range of applications. It is particularly well-suited for portable devices due to its low power consumption. Common applications include:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Digital Cameras
  • Microcontrollers and Digital IC Supplies
  • Wireless LAN Devices
  • GPS Receivers

This LDO regulator from Texas Instruments is designed to meet the stringent requirements of modern electronic devices, offering a combination of high performance, reliability, and energy efficiency. Whether for consumer electronics, communication equipment, or industrial applications, the LP3871EMPX-3.3/NOPB stands out as a robust power solution.

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0458 $56.3664
18+ $5.7812 $104.0616
27+ $5.6005 $151.2135
37+ $5.4198 $200.5326
48+ $5.2392 $251.4816
64+ $4.6972 $300.6208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess