EN
  • EN
  • DE

LP3876ET-2.5/NOPB

Part No LP3876ET-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 3A TO220-5 / LDO Regulator Pos 2.5V 3A 5-Pin(5+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 7V
Output Voltage 2.5V
Voltage Dropout (Maximum) 1.2V @ 3A
Output Current 3A
Operating Supply Current 5mA ~ 15mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5
Win Source Part Number 779772-LP3876ET-2.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP3876
Introduction Date November 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP3876ET-2.5/NOPB CAD Model

Description

The LP3876ET-2.5/NOPB is a high-performance, low-dropout (LDO) regulator from Texas Instruments designed to meet the stringent requirements of modern electronic equipment. This regulator offers a fixed output voltage of 2.5V, with an output current capability of up to 3A, making it ideal for a wide range of applications, including but not limited to, servers, networking equipment, and industrial systems.

Key Features

  • High Output Current: Capable of delivering up to 3A of continuous output current.
  • Low Dropout Voltage: Ensures efficient operation even with a minimal difference between the input and output voltage, which is critical for battery-powered devices.
  • Stable with Low ESR Output Capacitor: The LP3876ET-2.5/NOPB is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than traditional tantalum or aluminum electrolytic capacitors.
  • Overcurrent and Overtemperature Protection: Includes built-in protection features that safeguard the device and the load from adverse conditions.
  • Adjustable Output Voltage: While the device is offered with a fixed 2.5V output, it also provides the flexibility to adjust the output voltage using external resistors.
  • Fast Transient Response: The regulator responds quickly to changes in load, maintaining output voltage stability.
  • Power Good (PG) Output: Offers a PG signal to indicate when the output voltage is within its nominal range, which is useful for power sequencing in complex systems.

Applications

The LP3876ET-2.5/NOPB is particularly suited for applications that require a high current, low voltage supply with a fast transient response. This includes:

  • High-end servers
  • Networking equipment such as routers and switches
  • Industrial equipment
  • FPGA, DSP, and ASIC power supplies
  • Memory, logic, and motherboard power supplies

Quality and Reliability

As with all Texas Instruments products, the LP3876ET-2.5/NOPB is designed to meet the highest standards of quality and reliability. It is offered in a thermally-enhanced TO-220 package and is characterized for operation from -40°C to 125°C, ensuring performance in a wide range of environmental conditions.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7227 $87.4454
3+ $35.8751 $107.6253
5+ $34.7540 $173.7700
6+ $33.6329 $201.7974
8+ $32.5118 $260.0944
11+ $29.1485 $320.6335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess