EN
  • EN
  • DE

LP38841T-0.8

Part No LP38841T-0.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 0.8A Ultra Low Dropout Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 0.8V 800MA TO220-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.8V
Maximum Dropout Voltage 0.21V at 800mA
Output Current 800mA
Current - Quiescent (Iq) 30μA
Maximum Supply Current 40mA
PSRR 80dB ~ 65dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5
Supplier Device Package TO-220-5
Family Part Number LP38841
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1203565-LP38841T-0.8
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP38841T-0.8 CAD Model

Description

The LP38841T-0.8 is a high-performance, fast-response voltage regulator from Texas Instruments. Designed to meet the needs of modern electronic devices requiring stable and efficient power supplies, this regulator is capable of delivering a fixed output voltage of 0.8V with an impressive output current of up to 800mA. The LP38841T-0.8 is an ideal solution for applications in the telecommunications, computing, and consumer electronics sectors.

Key Features

  • Output Voltage: Fixed at 0.8V, providing a precise voltage source for sensitive electronics.
  • Output Current: Capable of delivering up to 800mA, suitable for a wide range of applications.
  • High Accuracy: Features a tight output voltage tolerance, ensuring reliable operation of the end application.
  • Low Dropout: Minimal dropout voltage allows the regulator to maintain output voltage even when the input-to-output differential is small.
  • Fast Transient Response: Quick response to load changes, maintaining stable voltage levels for high-performance devices.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating and potential damage.
  • Stability: Stable with ceramic output capacitors, offering flexibility in design for various applications.

Applications

The LP38841T-0.8 is versatile and can be utilized in a multitude of applications. Its robust design is particularly well-suited for:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Computing devices including laptops and desktops
  • Consumer electronics like digital cameras and audio devices
  • Portable and battery-powered devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP38841T-0.8 is no exception. It is manufactured to the highest standards to ensure it meets the rigorous demands of modern electronic devices. With its comprehensive set of features and reliable performance, the LP38841T-0.8 stands out as a top choice for designers looking for a dependable voltage regulator.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0127 $50.6350
125+ $0.8310 $103.8750
190+ $0.8050 $152.9500
260+ $0.7790 $202.5400
335+ $0.7531 $252.2885
445+ $0.6752 $300.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess