EN
  • EN
  • DE

LP38841T-1.2/NOPB

Part No LP38841T-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 0.8A TO220-5 / LDO Regulator Pos 1.2V 0.8A 5-Pin(5+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.2V
Voltage Dropout (Maximum) 0.21V @ 800mA
Output Current 800mA
Operating Supply Current 30μA ~ 40mA
PSRR 80dB ~ 65dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-5
Manufacturer Package TO-220-5
Win Source Part Number 779790-LP38841T-1.2/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP38841
Introduction Date December 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP38841T-1.2/NOPB CAD Model

Description

The LP38841T-1.2/NOPB is a low-dropout linear regulator (LDO) from Texas Instruments, designed to deliver high-performance output with a focus on stability and reliability. This regulator is capable of providing a fixed output voltage of 1.2V with an output current of up to 800mA, making it an excellent choice for a wide range of applications, including sensitive RF and analog circuits that demand clean and stable power supplies.

Key Features

  • Output Voltage: Fixed at 1.2V for precise voltage regulation.
  • Output Current: Capable of delivering up to 800mA, suitable for a variety of electronic devices.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • High Accuracy: Maintains tight regulation with an accuracy of ±1.5%, providing stable power to sensitive components.
  • Thermal Shutdown and Overcurrent Protection: Enhances the safety and longevity of both the regulator and the device it powers.
  • Fast Transient Response: Quickly responds to changes in load, ensuring a stable output voltage during fluctuations.
  • Stable with Low-ESR Output Capacitors: Compatible with a wide range of capacitors, reducing design complexity and cost.
  • Adjustable Output: Offers flexibility with an external resistor divider (for versions other than the fixed output).
  • Green Product: Complies with RoHS standards, minimizing the environmental impact.

Applications

The LP38841T-1.2/NOPB LDO regulator is versatile and can be used in numerous applications where stable and reliable power is crucial. These include:

  • High-end Audio and Video Equipment
  • RF Applications
  • Analog Circuits
  • Microprocessor and Microcontroller Systems
  • Data Storage Systems
  • Networking and Communication Devices

With its robust feature set and reliable performance, the LP38841T-1.2/NOPB from Texas Instruments is an ideal choice for engineers and designers looking for a high-quality power management solution.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2376 $60.9504
8+ $12.5027 $100.0216
13+ $12.1120 $157.4560
18+ $11.7213 $210.9834
23+ $11.3306 $260.6038
30+ $10.1584 $304.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess