EN
  • EN
  • DE

LP38852S-ADJ/NOPB

Part No LP38852S-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A TO263-7 / LDO Regulator Pos 0.8V to 1.8V 1.5A 8-Pin(7+Tab) TO-263 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 0.8V
Output Voltage MAX 1.8V
Voltage Dropout (Maximum) 0.18V @ 1.5A
Output Current 1.5A
Operating Supply Current 300μA ~ 9mA
PSRR 80dB ~ 65dB (120Hz ~ 1kHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Manufacturer Package DDPAK/TO-263-7
Win Source Part Number 779800-LP38852S-ADJ/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP38852
Introduction Date June 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP38852S-ADJ/NOPB CAD Model

Description

The LP38852S-ADJ/NOPB is a high-performance, low-dropout (LDO) linear voltage regulator from Texas Instruments, designed to provide clean and stable power to sensitive electronic circuits. This adjustable regulator is capable of delivering up to 1.5A of continuous current while maintaining a low dropout voltage, ensuring efficient operation even at full load.

Key Features

  • Adjustable Output Voltage: This LDO allows for an adjustable output voltage that can be set from 1.2V to 10V with the use of external resistors, providing design flexibility for a wide range of applications.
  • High Output Current: Capable of supplying up to 1.5A of continuous current, making it suitable for high-current applications.
  • Low Dropout Voltage: The LP38852S-ADJ/NOPB boasts a low dropout voltage, which enhances power efficiency and allows operation close to the input voltage.
  • Fast Transient Response: The device's excellent transient response ensures stable output voltage during rapid load changes, which is critical for powering sensitive digital circuits.
  • Thermal Protection: Integrated thermal shutdown functionality protects the device from overheating, enhancing the reliability and longevity of both the regulator and the system it powers.
  • Stable with Low ESR Output Capacitors: The regulator is stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than other capacitor types, providing better noise filtering and transient response.

Applications

The versatile nature of the LP38852S-ADJ/NOPB makes it an ideal choice for a variety of applications, including but not limited to:

  • Powering FPGA, DSP, and microcontroller-based systems
  • Post-regulation for switching power supplies
  • High-performance industrial applications
  • Telecommunications and networking equipment
  • Consumer electronics

Quality and Reliability

As with all Texas Instruments products, the LP38852S-ADJ/NOPB is manufactured to the highest quality standards, ensuring reliable performance in a variety of environmental conditions. Its robust design and built-in protection features make it a trusted choice for engineers and designers seeking a dependable power management solution.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess