EN
  • EN
  • DE

LP3893ET-1.2

Part No LP3893ET-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 3A Fast LDO Regulator 1.2V, LP3893ET-1.2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-220-5
Dropout Voltage 270 mV
Lead Free Contains Lead
Number of Outputs 1
Number of Pins 5
Output Voltage 1.2 V
RoHS Compliant
Win Source Part Number 1214053-LP3893ET-1.2
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3893ET-1.2 CAD Model

Description

The LP3893ET-1.2 is a low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This regulator is optimized to provide a stable and reliable power supply, making it an ideal choice for sensitive electronic applications.

Key Features

  • Output Voltage: The LP3893ET-1.2 provides a fixed output voltage of 1.2V, suitable for powering low-voltage digital circuits.
  • High Current Capacity: This device can deliver up to 3A of continuous output current, catering to the needs of high-power applications.
  • Low Dropout Voltage: Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life in portable devices.
  • Fast Transient Response: The regulator's fast transient response makes it capable of maintaining output voltage stability in the face of rapid load changes, which is crucial for maintaining the performance of high-speed digital processors.
  • Thermal Protection: The LP3893ET-1.2 includes thermal shutdown protection to prevent damage from overheating.
  • Adjustable Output: While the device typically provides a 1.2V output, it also supports output voltage adjustability with the use of external resistors.

Applications

The LP3893ET-1.2 is versatile and can be used in a wide range of applications, including:

  • High-speed digital circuits
  • FPGA and DSP power supplies
  • Networking and telecom equipment
  • Graphics and video cards
  • Server and data storage systems

Quality and Reliability

TI's commitment to quality ensures that the LP3893ET-1.2 meets strict industry standards for performance and reliability. The device is available in a TO-220 package, which is known for its robustness and excellent thermal performance.

Support and Resources

Designers and engineers can access comprehensive technical documentation, including datasheets, application notes, and design resources, on the Texas Instruments website. TI also offers customer support and a community forum for any additional questions or design assistance.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess