EN
  • EN
  • DE

LP3910SQ-AK/NOPB

Part No LP3910SQ-AK/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT W/CHRGR 48WQFN / Power Management IC 2.5V to 6V 48-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Handheld/Mobile Devices
Operating Supply Voltage 2.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (6x6)
Win Source Part Number 779830-LP3910SQ-AK/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP3910
Introduction Date September 02, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP3910SQ-AK/NOPB CAD Model

Description

The LP3910SQ-AK/NOPB is a highly integrated solution from Texas Instruments, designed to meet the power management requirements of complex portable and battery-powered systems. This advanced product combines a multitude of features that simplify system design and enhance performance in a compact form factor, making it an ideal choice for mobile phones, personal digital assistants (PDAs), and other handheld devices.

Key Features

  • Multiple Voltage Rails: The LP3910SQ-AK/NOPB provides several regulated voltage rails, ensuring clean and stable power delivery to various subsystems within portable devices.
  • Integrated Power Switches: Built-in power switches for load distribution and power sequencing help in reducing the external component count, thereby saving space and cost.
  • High Efficiency: The device is designed for high efficiency, which is critical for extending battery life in portable applications.
  • Programmable Voltage Levels: Voltage levels are programmable via an I2C-compatible interface, allowing for dynamic control based on system requirements.
  • Thermal Protection: The LP3910SQ-AK/NOPB includes thermal shutdown protection to safeguard the device and the system from overheating.

Applications

Due to its versatile nature, the LP3910SQ-AK/NOPB is suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Handheld Gaming Devices
  • Portable Media Players
  • GPS Devices
  • Other Portable Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LP3910SQ-AK/NOPB is no exception. The device is available in a space-saving 40-WQFN package and is characterized for operation over the ambient temperature range of -40°C to +85°C. It also features a lead-free finish and is RoHS compliant, reflecting TI's dedication to environmental responsibility.

Ordering Information

The part number LP3910SQ-AK/NOPB is available for order, with the 'NOPB' suffix indicating that the product is provided in a lead-free packaging. For further information, datasheets, and support, customers are encouraged to visit the Texas Instruments website or contact their sales representative.

You May Also Be Interested in

NXP / Nexperia
PF1510
Lowest to $4.5143
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess