EN
  • EN
  • DE
  • IT

LP3927ILQ-AZ/NOPB

Part No LP3927ILQ-AZ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MNGMNT CELL/PCS 28WQFN / Power Management System
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Applications Handheld/Mobile Devices
Operating Supply Current 5μA
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-WQFN (5x5)
Win Source Part Number 779844-LP3927ILQ-AZ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP3927-AZ
Introduction Date August 01, 2002
ECCN 5A991.g
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP3927ILQ-AZ/NOPB CAD Model

Description

The LP3927ILQ-AZ/NOPB is a highly integrated power management integrated circuit (PMIC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This versatile component is specifically tailored for portable and handheld applications, offering a compact and efficient power management solution.

Key Features

  • Multiple Voltage Rails: The device includes multiple regulated power outputs, ensuring compatibility with various components of the electronic system that require different voltage levels.
  • High Efficiency: The LP3927ILQ-AZ/NOPB is designed for high efficiency, which is crucial for battery-powered devices, extending the operational time and reducing heat generation.
  • Low Noise Operation: With its advanced design, this PMIC operates with low noise, making it suitable for noise-sensitive applications such as audio or precision measurement devices.
  • Power Sequencing: The integrated power sequencing function allows for the correct order of power-up and power-down of the system components, protecting sensitive circuits and ensuring reliable operation.

Applications

  • Smartphones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Other Portable Electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LP3927ILQ-AZ/NOPB is no exception. This product is available in a lead-free, environmentally friendly package and is designed to meet the rigorous standards required for industrial and consumer electronic devices.

Technical Specifications

The LP3927ILQ-AZ/NOPB comes in a compact QFN package and is specified over a broad temperature range. It requires minimal external components, which simplifies the design and reduces the overall footprint on the PCB.

Ordering Information

The product is available under the part number LP3927ILQ-AZ/NOPB. For detailed ordering and pricing information, and to request samples, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us
Texas Instruments
IC XFRMR DRVR NCH 350MA SOT23-5
Lowest to $0.5940
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Need more? Email Us
Freescale Semiconductor - NXP
INTEGRATED POWER MANAGEMENT TO 3
Lowest to $5.6478
Sipex Corporation
POWER SUPPLY SUPPORT CIRCUIT, FI / PMIC
Need more? Email Us
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS / PMIC
Lowest to $80.8422
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Richtek USA Inc.
IC POWER MANAGEMENT / PMIC
Lowest to $27.3984
Maxim Integrated
IC INTERFACE CONTROLLER / PMIC
Lowest to $3.0546

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess