EN
  • EN
  • DE

LP3971SQ-F211/NOPB

Part No LP3971SQ-F211/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU FOR APP PROCESSOR 40WQFN / Programmable Power Management Unit 1.74V to 5.5V 40-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Applications Processor
Operating Supply Current 60μA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-WQFN (5x5)
Win Source Part Number 779862-LP3971SQ-F211/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP3971
Introduction Date March 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP3971SQ-F211/NOPB CAD Model

Description

The LP3971SQ-F211/NOPB is a high-performance power management integrated circuit (PMIC) designed and manufactured by the renowned Texas Instruments. This advanced PMIC is tailored to meet the rigorous power requirements of modern, sophisticated electronic devices such as smartphones, tablets, and other portable consumer electronics.

Key Features

  • Voltage Regulation: The LP3971SQ-F211/NOPB provides multiple voltage rails with exceptional regulation performance, ensuring stable power delivery to sensitive components.
  • Power Sequencing: It features programmable power sequencing, which allows for the precise control of the power-up and power-down order of system voltages, critical for protecting delicate circuitry during startup and shutdown.
  • High Efficiency: With integrated switching regulators, this PMIC operates with high efficiency, reducing power loss and improving battery life in portable applications.
  • Thermal Management: It includes thermal shutdown protection to prevent damage from overheating, thereby ensuring the longevity of the product and the safety of the end-user's device.

Specifications

Parameter Value
Package / Case 40-WFQFN Exposed Pad
Output Type Adjustable
Number of Outputs 6 Output
Operating Temperature -40°C ~ 125°C

Applications

The LP3971SQ-F211/NOPB is suited for a wide array of applications, particularly in the realm of portable electronics where power efficiency and space constraints are of paramount importance. Its compact form factor and comprehensive feature set make it an ideal choice for power management solutions in these environments.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP3971SQ-F211/NOPB is no exception. This PMIC is designed to meet the stringent industry standards for reliability and performance, ensuring that it can withstand the rigors of everyday use in consumer electronics.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess