EN
  • EN
  • DE

LP3972SQ-0514/NOPB

Part No LP3972SQ-0514/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU FOR APP PROCESSOR 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PMIC
Manufacturer Texas Instruments
Package Reel - TR
Part Status Not For New Designs
Family Name LP3972
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP3972SQ-0514CT-ND, -LP3972SQ-0514-NDR, -LP3972SQ-0514/NOPBCT-ND, LP3972SQ-0514TR-ND, *LP3972SQ-0514/NOPB, LP3972SQ-0514CT, LP3972SQ-0514/NOPBTR, LP3972SQ0514NOPB, LP3972SQ-0514TR, LP3972SQ-0514/NOPBDKR, LP3972SQ-0514DKR, LP3972SQ-0514/NOPBCT, LP3972SQ-0514DKR-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877949-LP3972SQ-0514/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3972SQ-0514/NOPB CAD Model

Description

The LP3972SQ-0514/NOPB is a sophisticated power management unit designed by Texas Instruments, tailored for high-performance portable and handheld applications. This integrated circuit is engineered to provide a comprehensive power management solution that combines efficiency, reliability, and versatility, making it an ideal choice for designers looking to optimize their system's power consumption.

Key Features

  • Voltage Regulation: The device includes multiple programmable voltage regulators, ensuring precise power delivery to various components of the system. These regulators are designed to maintain stable operation even under fluctuating power demands, thereby safeguarding the system against power-related anomalies.
  • Power Sequencing: It features an intelligent power sequencing capability, which allows for the orderly startup and shutdown of system voltages, thereby preventing damage to sensitive electronic components and extending the overall life of the product.
  • Flexibility: The LP3972SQ-0514/NOPB offers a high degree of flexibility with its programmable output voltages and sequencing, making it adaptable to a wide range of application requirements.
  • Power Efficiency: Designed with power efficiency in mind, this product helps to minimize battery drain, thus extending the operating time of portable devices. Its low quiescent current feature contributes to the overall energy-saving profile of the system.

Applications

The versatile nature of the LP3972SQ-0514/NOPB makes it suitable for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Devices
  • Other battery-powered consumer electronics

Package and Quality

The device is offered in a compact 40-lead WQFN package, which allows for a minimal footprint on the PCB. It is also characterized by its robust thermal performance, ensuring reliable operation in a range of environmental conditions. The LP3972SQ-0514/NOPB is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

For engineers and designers looking for a reliable power management solution, the LP3972SQ-0514/NOPB from Texas Instruments stands out as a smart choice that combines performance with power-saving features.

You May Also Be Interested in

Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2728 $50.1824
20+ $5.1470 $102.9400
31+ $4.9861 $154.5691
42+ $4.8253 $202.6626
54+ $4.6644 $251.8776
72+ $4.1819 $301.0968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 772 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess