EN
  • EN
  • DE
  • IT

LP3981IMM-3.03/NOPB

Part No LP3981IMM-3.03/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.03V 0.3A 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.03V
Dropout Voltage-Max 0.2V @ 300mA
Output Current 300mA
Operating Supply Current 120μA to 210μA
PSRR 50dB to 55dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.03V
Voltage - Dropout (Typical) 0.132V @ 300mA
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 122174-LP3981IMM-3.03/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3981IMM-3.03/NOPB CAD Model

Description

The LP3981IMM-3.03/NOPB is a high-quality and efficient low-dropout (LDO) regulator from Texas Instruments, a renowned global semiconductor company. This product is designed to deliver a stable and consistent output voltage of 3.03V, making it an ideal solution for a wide range of applications that require precise voltage regulation.

One of the standout features of the LP3981IMM-3.03/NOPB is its ultra-low dropout voltage, which ensures a maximum supply current of 1A, even when the input-output voltage differential is minimal. This makes it a highly efficient regulator that can maintain optimal performance even under challenging conditions.

This LDO regulator is housed in a compact, 8-pin VSSOP package, making it suitable for space-constrained applications. Despite its small size, it delivers robust performance and high reliability, underlining Texas Instruments' commitment to delivering high-quality, durable products.

The LP3981IMM-3.03/NOPB also features an internal thermal shutdown and current limit to provide additional protection to the device. These safety features ensure that the regulator operates within safe parameters, thereby extending its lifespan and reducing the risk of device failure.

Furthermore, the LP3981IMM-3.03/NOPB has a wide operating temperature range of -40°C to 125°C, making it suitable for use in a variety of environments, from industrial to automotive applications.

The LP3981IMM-3.03/NOPB is RoHS compliant and lead-free, reflecting Texas Instruments' commitment to environmentally friendly practices. It also complies with the NOPB (No purposely added Lead) standard, ensuring that it meets the most stringent environmental regulations.

In summary, the LP3981IMM-3.03/NOPB from Texas Instruments is a high-performance, reliable, and efficient LDO regulator. Its compact size, low power consumption, and robust safety features make it a versatile solution for a wide range of voltage regulation applications.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0795 $53.9750
115+ $0.8857 $101.8555
175+ $0.8581 $150.1675
245+ $0.8304 $203.4480
315+ $0.8027 $252.8505
420+ $0.7197 $302.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,966 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess